DIODES Incorporated FET, MOSFET Arrays DMGD7N45SSD-13

Description
MOSFET 2N-CH 450V 0.5A 8SO
Request a Quote Datasheet
Description
MOSFET 2N-CH 450V 0.5A 8SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMGD7N45SSD-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMGD7N45SSD-13CT-ND
FET, MOSFET Arrays 31-DMGD7N45SSD-13CT-ND
MOSFET 2N-CH 450V 0.5A 8SO

MOSFET 2N-CH 450V 0.5A 8SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMGD7N45SSD-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMGD7N45SSD-13TR-ND
FET, MOSFET Arrays 31-DMGD7N45SSD-13TR-ND
Mosfet Array 2 N-Channel (Dual) 450V 500mA (Ta) 1.64W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 450V 500mA (Ta) 1.64W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMGD7N45SSD-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMGD7N45SSD-13DKR-ND
FET, MOSFET Arrays 31-DMGD7N45SSD-13DKR-ND
MOSFET 2N-CH 450V 0.5A 8SO

MOSFET 2N-CH 450V 0.5A 8SO

Buy Now Datasheet
Singapore, Singapore
450V 0.5A MOSFET Transistor
289-DMGD7N45SSD-13
450V 0.5A MOSFET Transistor 289-DMGD7N45SSD-13
MOSFET 2N-CH 450V 0.5A 8SO Product overview: DMGD7N45SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMGD7N45SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 450V 0.5A 8SO Product overview: DMGD7N45SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMGD7N45SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 251V-500V

MOSFET MOSFET BVDSS: 251V-500V

Buy Now Datasheet
Mosfet, Dual, N-Ch, 450V, 0.5A Rohs Compliant Diodes Inc. - 28AK8394 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 450V, 0.5A Rohs Compliant Diodes Inc.
28AK8394
Mosfet, Dual, N-Ch, 450V, 0.5A Rohs Compliant Diodes Inc. 28AK8394
MOSFET, DUAL, N-CH, 450V, 0.5A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 450V, 0.5A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMGD7N45SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMGD7N45SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMGD7N45SSD-13
MOSFET 2N-CH 450V 0.5A 8SO

MOSFET 2N-CH 450V 0.5A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMGD7N45SSD-13CT-ND 289-DMGD7N45SSD-13 DMGD7N45SSD-13 28AK8394 DMGD7N45SSD-13
Product Name FET, MOSFET Arrays 450V 0.5A MOSFET Transistor MOSFET Mosfet, Dual, N-Ch, 450V, 0.5A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) TO-3 Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data