DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9N65CTI DMG9N65CTI

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033701-DMG9N65CTI Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 13W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ITO-220AB Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 2310pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033701-DMG9N65CTI Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 13W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ITO-220AB Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 2310pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9N65CTI - 1033701-DMG9N65CTI - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9N65CTI
1033701-DMG9N65CTI
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9N65CTI 1033701-DMG9N65CTI
Manufacturer: Diodes Incorporated Win Source Part Number: 1033701-DMG9N65CTI Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 13W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ITO-220AB Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 2310pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033701-DMG9N65CTI
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 13W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ITO-220AB
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 2310pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 9A MOSFET Transistor
278-DMG9N65CTI
650V 9A MOSFET Transistor 278-DMG9N65CTI
MOSFET N-CH 650V 9A ITO220AB Product overview: DMG9N65CTI from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG9N65CTI can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 9A ITO220AB Product overview: DMG9N65CTI from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG9N65CTI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG9N65CTIDI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG9N65CTIDI-ND
Single FETs, MOSFETs DMG9N65CTIDI-ND
N-Channel 650V 9A (Tc) 13W (Tc) Through Hole ITO-220AB

N-Channel 650V 9A (Tc) 13W (Tc) Through Hole ITO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG9N65CTI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG9N65CTI
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG9N65CTI
MOSFET N-CH 650V 9A ITO220AB

MOSFET N-CH 650V 9A ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1033701-DMG9N65CTI 278-DMG9N65CTI DMG9N65CTIDI-ND DMG9N65CTI
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9N65CTI 650V 9A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 650 volts
PD 13000 milliwatts 13000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR2405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details