DIODES Incorporated Single FETs, MOSFETs DMG9N65CT

Description
N-Channel 650V 9A (Tc) 165W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 650V 9A (Tc) 165W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMG9N65CTDI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG9N65CTDI-ND
Single FETs, MOSFETs DMG9N65CTDI-ND
N-Channel 650V 9A (Tc) 165W (Tc) Through Hole TO-220-3

N-Channel 650V 9A (Tc) 165W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG9N65CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG9N65CT-ND
Single FETs, MOSFETs DMG9N65CT-ND
N-Channel 650V 9A (Tc) 165W (Tc) Through Hole TO-220-3

N-Channel 650V 9A (Tc) 165W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
650V 9A MOSFET Transistor
278-DMG9N65CT
650V 9A MOSFET Transistor 278-DMG9N65CT
MOSFET N-CH 650V 9A TO220AB Product overview: DMG9N65CT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG9N65CT can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 9A TO220AB Product overview: DMG9N65CT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG9N65CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9N65CT - 1033700-DMG9N65CT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9N65CT
1033700-DMG9N65CT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9N65CT 1033700-DMG9N65CT
Manufacturer: Diodes Incorporated Win Source Part Number: 1033700-DMG9N65CT Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 165W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 2310pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033700-DMG9N65CT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 165W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 2310pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG9N65CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG9N65CT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG9N65CT
MOSFET N-CH 650V 9A TO220AB

MOSFET N-CH 650V 9A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMG9N65CTDI-ND 278-DMG9N65CT 1033700-DMG9N65CT DMG9N65CT
Product Name Single FETs, MOSFETs 650V 9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9N65CT Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
MOSFET Operating Mode Enhancement
PD 165 milliwatts 165000 milliwatts
Unlock Full Specs
to access all available technical data