DIODES Incorporated FET, MOSFET Arrays DMG9933USD-13

Description
Mosfet Array 2 P-Channel (Dual) 20V 4.6A 1.15W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 4.6A 1.15W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMG9933USD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG9933USD-13DICT-ND
FET, MOSFET Arrays DMG9933USD-13DICT-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.6A 1.15W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 20V 4.6A 1.15W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMG9933USD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG9933USD-13DIDKR-ND
FET, MOSFET Arrays DMG9933USD-13DIDKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.6A 1.15W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 20V 4.6A 1.15W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMG9933USD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG9933USD-13DITR-ND
FET, MOSFET Arrays DMG9933USD-13DITR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.6A 1.15W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 20V 4.6A 1.15W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
20V 4.6A MOSFET Transistor
289-DMG9933USD-13
20V 4.6A MOSFET Transistor 289-DMG9933USD-13
MOSFET 2P-CH 20V 4.6A 8SO Product overview: DMG9933USD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG9933USD-13 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4.6A 8SO Product overview: DMG9933USD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG9933USD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9933USD-13 - 1033699-DMG9933USD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9933USD-13
1033699-DMG9933USD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9933USD-13 1033699-DMG9933USD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033699-DMG9933USD-1 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.15W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.6A Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 6.5nC @ 4.5V Max Input Capacitance: 608.4pF @ 6V Maximum Rds On at Id,Vgs: 75 mOhm @ 4.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033699-DMG9933USD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.15W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.6A
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 6.5nC @ 4.5V
Max Input Capacitance: 608.4pF @ 6V
Maximum Rds On at Id,Vgs: 75 mOhm @ 4.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG9933USD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG9933USD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG9933USD-13
MOSFET 2P-CH 20V 4.6A 8SO

MOSFET 2P-CH 20V 4.6A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch Dual MOSFE 20V VDSS 12V VGSS

MOSFET P-Ch Dual MOSFE 20V VDSS 12V VGSS

Buy Now Datasheet
MOSFET 2P-CH 20V 4.6A 8SO - 233-DMG9933USD-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 20V 4.6A 8SO
233-DMG9933USD-13
MOSFET 2P-CH 20V 4.6A 8SO 233-DMG9933USD-13
MOSFET 2P-CH 20V 4.6A 8SO

MOSFET 2P-CH 20V 4.6A 8SO

Supplier's Site
Mosfet, Dual, P-Ch, 20V, 4.6A Rohs Compliant Diodes Inc. - 28AK8431 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, P-Ch, 20V, 4.6A Rohs Compliant Diodes Inc.
28AK8431
Mosfet, Dual, P-Ch, 20V, 4.6A Rohs Compliant Diodes Inc. 28AK8431
MOSFET, DUAL, P-CH, 20V, 4.6A ROHS COMPLIANT: YES

MOSFET, DUAL, P-CH, 20V, 4.6A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMG9933USD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMG9933USD-13
FET, MOSFET Arrays DMG9933USD-13
MOSFET 2P-CH 20V 4.6A 8SO

MOSFET 2P-CH 20V 4.6A 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMG9933USD-13DICT-ND 289-DMG9933USD-13 1033699-DMG9933USD-13 DMG9933USD-13 DMG9933USD-13 233-DMG9933USD-13 28AK8431 DMG9933USD-13
Product Name FET, MOSFET Arrays 20V 4.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9933USD-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET 2P-CH 20V 4.6A 8SO Mosfet, Dual, P-Ch, 20V, 4.6A Rohs Compliant Diodes Inc. FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width)
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts -20 volts 20 volts
PD 1.15 milliwatts 1150 milliwatts 1150 milliwatts
Unlock Full Specs
to access all available technical data