DIODES Incorporated FET, MOSFET Arrays DMG9926USD-13

Description
Mosfet Array 2 N-Channel (Dual) 20V 8A 1.3W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 8A 1.3W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMG9926USD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG9926USD-13DIDKR-ND
FET, MOSFET Arrays DMG9926USD-13DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 8A 1.3W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 20V 8A 1.3W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMG9926USD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG9926USD-13DICT-ND
FET, MOSFET Arrays DMG9926USD-13DICT-ND
Mosfet Array 2 N-Channel (Dual) 20V 8A 1.3W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 20V 8A 1.3W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMG9926USD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG9926USD-13DITR-ND
FET, MOSFET Arrays DMG9926USD-13DITR-ND
Mosfet Array 2 N-Channel (Dual) 20V 8A 1.3W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 20V 8A 1.3W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9926USD-13 - 014398-DMG9926USD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9926USD-13
014398-DMG9926USD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9926USD-13 014398-DMG9926USD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014398-DMG9926USD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 8.8nC @ 4.5V Max Input Capacitance: 867pF @ 15V Maximum Rds On at Id,Vgs: 24 mOhm @ 8.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 014398-DMG9926USD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 8.8nC @ 4.5V
Max Input Capacitance: 867pF @ 15V
Maximum Rds On at Id,Vgs: 24 mOhm @ 8.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 8A MOSFET Transistor
289-DMG9926USD-13
20V 8A MOSFET Transistor 289-DMG9926USD-13
MOSFET 2N-CH 20V 8A 8SO Product overview: DMG9926USD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG9926USD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 8A 8SO Product overview: DMG9926USD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG9926USD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMG9926USD-13
Triode/MOS Tube/Transistor >> MOSFETs DMG9926USD-13
20V 8A 1.3W 24mΩ@4.5V,8.2A 900mV@250uA 2 N-Channel SOIC-8 MOSFETs ROHS

20V 8A 1.3W 24mΩ@4.5V,8.2A 900mV@250uA 2 N-Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 20V, 8A Rohs Compliant Diodes Inc. - 28AK8430 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 20V, 8A Rohs Compliant Diodes Inc.
28AK8430
Mosfet, Dual, N-Ch, 20V, 8A Rohs Compliant Diodes Inc. 28AK8430
MOSFET, DUAL, N-CH, 20V, 8A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 20V, 8A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMG9926USD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMG9926USD-13
FET, MOSFET Arrays DMG9926USD-13
MOSFET 2N-CH 20V 8A SOP8L

MOSFET 2N-CH 20V 8A SOP8L

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG9926USD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG9926USD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG9926USD-13
MOSFET 2N-CH 20V 8A 8SO

MOSFET 2N-CH 20V 8A 8SO

Supplier's Site
MOSFET 2N-CH 20V 8A SOP8L - 233-DMG9926USD-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 8A SOP8L
233-DMG9926USD-13
MOSFET 2N-CH 20V 8A SOP8L 233-DMG9926USD-13
MOSFET 2N-CH 20V 8A SOP8L

MOSFET 2N-CH 20V 8A SOP8L

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET,N-CHANNEL

MOSFET MOSFET,N-CHANNEL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMG9926USD-13DIDKR-ND 014398-DMG9926USD-13 289-DMG9926USD-13 DMG9926USD-13 28AK8430 DMG9926USD-13 DMG9926USD-13 233-DMG9926USD-13 DMG9926USD-13
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9926USD-13 20V 8A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Mosfet, Dual, N-Ch, 20V, 8A Rohs Compliant Diodes Inc. FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 20V 8A SOP8L MOSFET
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOP Tape & Reel (TR) TO-3 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts 20 volts 20 volts 20 volts
PD 1300 milliwatts 1.3 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data