DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9926UDM-7 DMG9926UDM-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014397-DMG9926UDM-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Family Name: DMG9926UDM Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Power Dissipation: 980mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 8.3nC @ 4.5V Max Input Capacitance: 856pF @ 10V Maximum Rds On at Id,Vgs: 28 mOhm @ 8.2A, 4.5V Alternative Parts (Cross-Reference): AO6808; TSM6988DCX6; DMG9926UDM; FDC6305N-Q; Introduction Date: June 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014397-DMG9926UDM-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Family Name: DMG9926UDM Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Power Dissipation: 980mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 8.3nC @ 4.5V Max Input Capacitance: 856pF @ 10V Maximum Rds On at Id,Vgs: 28 mOhm @ 8.2A, 4.5V Alternative Parts (Cross-Reference): AO6808; TSM6988DCX6; DMG9926UDM; FDC6305N-Q; Introduction Date: June 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9926UDM-7 - 014397-DMG9926UDM-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9926UDM-7
014397-DMG9926UDM-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9926UDM-7 014397-DMG9926UDM-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014397-DMG9926UDM-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Family Name: DMG9926UDM Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Power Dissipation: 980mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 8.3nC @ 4.5V Max Input Capacitance: 856pF @ 10V Maximum Rds On at Id,Vgs: 28 mOhm @ 8.2A, 4.5V Alternative Parts (Cross-Reference): AO6808; TSM6988DCX6; DMG9926UDM; FDC6305N-Q; Introduction Date: June 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 014397-DMG9926UDM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Family Name: DMG9926UDM
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Power Dissipation: 980mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.2A
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 8.3nC @ 4.5V
Max Input Capacitance: 856pF @ 10V
Maximum Rds On at Id,Vgs: 28 mOhm @ 8.2A, 4.5V
Alternative Parts (Cross-Reference): AO6808; TSM6988DCX6; DMG9926UDM; FDC6305N-Q;
Introduction Date: June 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 4.2A MOSFET Transistor
289-DMG9926UDM-7
20V 4.2A MOSFET Transistor 289-DMG9926UDM-7
MOSFET 2N-CH 20V 4.2A SOT26 Product overview: DMG9926UDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG9926UDM-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 4.2A SOT26 Product overview: DMG9926UDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG9926UDM-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMG9926UDMDITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG9926UDMDITR-ND
FET, MOSFET Arrays DMG9926UDMDITR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 4.2A 980mW Surface Mount SOT-26

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 4.2A 980mW Surface Mount SOT-26

Buy Now Datasheet
FET, MOSFET Arrays - DMG9926UDMDICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG9926UDMDICT-ND
FET, MOSFET Arrays DMG9926UDMDICT-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 4.2A 980mW Surface Mount SOT-26

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 4.2A 980mW Surface Mount SOT-26

Buy Now Datasheet
FET, MOSFET Arrays - DMG9926UDMDIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG9926UDMDIDKR-ND
FET, MOSFET Arrays DMG9926UDMDIDKR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 4.2A 980mW Surface Mount SOT-26

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 4.2A 980mW Surface Mount SOT-26

Buy Now Datasheet
MOSFET 2N-CH 20V 4.2A SOT-26 - 233-DMG9926UDM-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 4.2A SOT-26
233-DMG9926UDM-7
MOSFET 2N-CH 20V 4.2A SOT-26 233-DMG9926UDM-7
MOSFET 2N-CH 20V 4.2A SOT-26

MOSFET 2N-CH 20V 4.2A SOT-26

Supplier's Site
Mosfet, Dual, N-Ch, 20V, 4.2A Rohs Compliant Diodes Inc. - 28AK8429 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 20V, 4.2A Rohs Compliant Diodes Inc.
28AK8429
Mosfet, Dual, N-Ch, 20V, 4.2A Rohs Compliant Diodes Inc. 28AK8429
MOSFET, DUAL, N-CH, 20V, 4.2A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 20V, 4.2A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMG9926UDM-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMG9926UDM-7
FET, MOSFET Arrays DMG9926UDM-7
MOSFET 2N-CH 20V 4.2A SOT-26

MOSFET 2N-CH 20V 4.2A SOT-26

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMG9926UDM-7
Triode/MOS Tube/Transistor >> MOSFETs DMG9926UDM-7
20V 4.2A 28mΩ@4.5V,8.2A 980mW 900mV@250uA 2 N-Channel SOT-26 MOSFETs ROHS

20V 4.2A 28mΩ@4.5V,8.2A 980mW 900mV@250uA 2 N-Channel SOT-26 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG9926UDM-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG9926UDM-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG9926UDM-7
MOSFET 2N-CH 20V 4.2A SOT26

MOSFET 2N-CH 20V 4.2A SOT26

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET SOT-26 20V, 3.2/4.2A

MOSFET MOSFET SOT-26 20V, 3.2/4.2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 014397-DMG9926UDM-7 289-DMG9926UDM-7 DMG9926UDMDITR-ND 233-DMG9926UDM-7 28AK8429 DMG9926UDM-7 DMG9926UDM-7 DMG9926UDM-7 DMG9926UDM-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG9926UDM-7 20V 4.2A MOSFET Transistor FET, MOSFET Arrays MOSFET 2N-CH 20V 4.2A SOT-26 Mosfet, Dual, N-Ch, 20V, 4.2A Rohs Compliant Diodes Inc. FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Common Drain N-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts 20 volts
PD 980 milliwatts 980 milliwatts 980 milliwatts 980 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT26; SOT-26 Tape & Reel (TR) SOT23; SOT26; SOT-23-6 TO-3 SOT23; SOT26; SOT-23-6 SOT26
Unlock Full Specs
to access all available technical data