DIODES Incorporated FET, MOSFET Arrays DMG8822UTS-13

Description
MOSFET 2N-CH 20V 4.9A 8TSSOP
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 4.9A 8TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMG8822UTS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMG8822UTS-13DKR-ND
FET, MOSFET Arrays 31-DMG8822UTS-13DKR-ND
MOSFET 2N-CH 20V 4.9A 8TSSOP

MOSFET 2N-CH 20V 4.9A 8TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMG8822UTS-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMG8822UTS-13CT-ND
FET, MOSFET Arrays 31-DMG8822UTS-13CT-ND
MOSFET 2N-CH 20V 4.9A 8TSSOP

MOSFET 2N-CH 20V 4.9A 8TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMG8822UTS-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMG8822UTS-13TR-ND
FET, MOSFET Arrays 31-DMG8822UTS-13TR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 4.9A (Ta) 870mW Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 4.9A (Ta) 870mW Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20V 4.9A MOSFET Transistor
289-DMG8822UTS-13
20V 4.9A MOSFET Transistor 289-DMG8822UTS-13
MOSFET 2N-CH 20V 4.9A 8TSSOP Product overview: DMG8822UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG8822UTS-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 4.9A 8TSSOP Product overview: DMG8822UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG8822UTS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG8822UTS-13 - 116754-DMG8822UTS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG8822UTS-13
116754-DMG8822UTS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG8822UTS-13 116754-DMG8822UTS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 116754-DMG8822UTS-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Family Name: DMG8822UTS Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 870mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.9A Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 9.6nC @ 4.5V Max Input Capacitance: 841pF @ 10V Maximum Rds On at Id,Vgs: 25 mOhm @ 8.2A, 4.5V Alternative Parts (Cross-Reference): FTD2011; SI6926ADQ-T1-GE3; Si6926ADQ; SI6926ADQ-T1; Introduction Date: June 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 116754-DMG8822UTS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Family Name: DMG8822UTS
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 870mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.9A
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 9.6nC @ 4.5V
Max Input Capacitance: 841pF @ 10V
Maximum Rds On at Id,Vgs: 25 mOhm @ 8.2A, 4.5V
Alternative Parts (Cross-Reference): FTD2011; SI6926ADQ-T1-GE3; Si6926ADQ; SI6926ADQ-T1;
Introduction Date: June 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Dual MOSFET 20V VDSS 8V VGSS

MOSFET N-Ch Dual MOSFET 20V VDSS 8V VGSS

Buy Now Datasheet
MOSFET 2N-CH 20V 4.9A 8TSSOP - 233-DMG8822UTS-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 4.9A 8TSSOP
233-DMG8822UTS-13
MOSFET 2N-CH 20V 4.9A 8TSSOP 233-DMG8822UTS-13
MOSFET 2N-CH 20V 4.9A 8TSSOP

MOSFET 2N-CH 20V 4.9A 8TSSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG8822UTS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG8822UTS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG8822UTS-13
MOSFET 2N-CH 20V 4.9A 8TSSOP

MOSFET 2N-CH 20V 4.9A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMG8822UTS-13DKR-ND 289-DMG8822UTS-13 116754-DMG8822UTS-13 DMG8822UTS-13 233-DMG8822UTS-13 DMG8822UTS-13
Product Name FET, MOSFET Arrays 20V 4.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG8822UTS-13 MOSFET MOSFET 2N-CH 20V 4.9A 8TSSOP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) SOT3; 8-TSSOP Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFP2907Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers