DIODES Incorporated 20V 6.1A MOSFET Transistor DMG8601UFG-7

Description
MOSFET 2N-CH 20V 6.1A 8DFN Product overview: DMG8601UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG8601UFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 6.1A 8DFN Product overview: DMG8601UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG8601UFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6.1A MOSFET Transistor
289-DMG8601UFG-7
20V 6.1A MOSFET Transistor 289-DMG8601UFG-7
MOSFET 2N-CH 20V 6.1A 8DFN Product overview: DMG8601UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG8601UFG-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 6.1A 8DFN Product overview: DMG8601UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG8601UFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMG8601UFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG8601UFG-7DICT-ND
FET, MOSFET Arrays DMG8601UFG-7DICT-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6.1A 920mW Surface Mount U-DFN3030-8

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6.1A 920mW Surface Mount U-DFN3030-8

Buy Now Datasheet
FET, MOSFET Arrays - DMG8601UFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG8601UFG-7DITR-ND
FET, MOSFET Arrays DMG8601UFG-7DITR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6.1A 920mW Surface Mount U-DFN3030-8

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6.1A 920mW Surface Mount U-DFN3030-8

Buy Now Datasheet
FET, MOSFET Arrays - DMG8601UFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG8601UFG-7DIDKR-ND
FET, MOSFET Arrays DMG8601UFG-7DIDKR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6.1A 920mW Surface Mount U-DFN3030-8

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6.1A 920mW Surface Mount U-DFN3030-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG8601UFG-7 - 080565-DMG8601UFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG8601UFG-7
080565-DMG8601UFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG8601UFG-7 080565-DMG8601UFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080565-DMG8601UFG-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN3030-8 Maximum Power Dissipation: 920mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.1A Gate-Source Threshold Voltage: 1.05V @ 250μA Max Gate Charge: 8.8nC @ 4.5V Max Input Capacitance: 143pF @ 10V Maximum Rds On at Id,Vgs: 23 mOhm @ 6.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080565-DMG8601UFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN3030-8
Maximum Power Dissipation: 920mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.1A
Gate-Source Threshold Voltage: 1.05V @ 250μA
Max Gate Charge: 8.8nC @ 4.5V
Max Input Capacitance: 143pF @ 10V
Maximum Rds On at Id,Vgs: 23 mOhm @ 6.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG8601UFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG8601UFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG8601UFG-7
MOSFET 2N-CH 20V 6.1A 8DFN

MOSFET 2N-CH 20V 6.1A 8DFN

Supplier's Site
Mosfet, Dual, N-Ch, 20V, 6.1A Rohs Compliant Diodes Inc. - 28AK8428 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 20V, 6.1A Rohs Compliant Diodes Inc.
28AK8428
Mosfet, Dual, N-Ch, 20V, 6.1A Rohs Compliant Diodes Inc. 28AK8428
MOSFET, DUAL, N-CH, 20V, 6.1A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 20V, 6.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMG8601UFG-7 DMG8601UFG-7DICT-ND 080565-DMG8601UFG-7 DMG8601UFG-7 28AK8428
Product Name 20V 6.1A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG8601UFG-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, N-Ch, 20V, 6.1A Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 920 milliwatts 920 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers