The DMG7N65SCTI is an N-channel enhancement mode MOSFET designed for high-efficiency power management applications such as motor control and DC-DC converters. It is packaged in an ITO220AB (Type TH) case measuring approximately 15.87 mm in length, 10.16 mm in width, and 4.70 mm in height, with a weight of 1.85 grams. The device features a drain-source voltage rating of 650 V, a continuous drain current of 7.7 A at 25°C, and a static drain-source on-resistance of 1.4 Ω at VGS = 10 V. It has a thermal resistance from junction to case of 4.5 °C/W and operates within a junction temperature range of -55°C to +150°C. The package uses a molded plastic body with UL 94V-0 flammability rating and a lead-free, RoHS-compliant finish. The device is marked with the product type code 7N65SCT and includes avalanche capability with 42 mJ of avalanche energy.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMG7N65SCTI |
| Product Name | MOSFET |