Manufacturer: Diodes Incorporated
Win Source Part Number: 1168091-DMG7702SFG-7
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Family Name: DMG7702SFG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: PowerDI3333-8
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 31.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4310pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 890mW (Ta)
Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 13.5A, 10V
Alternative Parts (Cross-Reference): RQ3E120BNTB; BSZ100N03LSGXT; BSZ100N03LSGATMA1;
Introduction Date: October 31, 2011
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
MOSFET N-CH 30V 12A POWERDI3333 Product overview: DMG7702SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG7702SFG-7 can be used for catalog matching and distributor lookup.
N-Channel 30V 12A (Ta) 890mW (Ta) Surface Mount PowerDI3333-8
MOSFET N-CH 30V 12A POWERDI3333
MOSFET, N-CH, 30V, 12A, POWERDI 3333 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1168091-DMG7702SFG-7 | 278-DMG7702SFG-7 | DMG7702SFG-7DITR-ND | DMG7702SFG-7 | 28AK8427 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7702SFG-7 | 30V 12A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 12A, Powerdi 3333 Rohs Compliant Diodes Inc. |
| MOSFET Operating Mode | Enhancement | ||||
| PD | 890 milliwatts | 890 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |