DIODES Incorporated Single FETs, MOSFETs DMG7430LFGQ-13

Description
N-Channel 30V 10.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
N-Channel 30V 10.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMG7430LFGQ-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG7430LFGQ-13DI-ND
Single FETs, MOSFETs DMG7430LFGQ-13DI-ND
N-Channel 30V 10.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 10.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
30V 10.5A MOSFET Transistor
278-DMG7430LFGQ-13
30V 10.5A MOSFET Transistor 278-DMG7430LFGQ-13
MOSFET N-CH 30V 10.5A PWRDI3333 Product overview: DMG7430LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG7430LFGQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10.5A PWRDI3333 Product overview: DMG7430LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG7430LFGQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7430LFGQ-13 - 868916-DMG7430LFGQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7430LFGQ-13
868916-DMG7430LFGQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7430LFGQ-13 868916-DMG7430LFGQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868916-DMG7430LFGQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 10.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMG7430 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868916-DMG7430LFGQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 10.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMG7430
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG7430LFGQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG7430LFGQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG7430LFGQ-13
MOSFET N-CH 30V 10.5A PWRDI3333

MOSFET N-CH 30V 10.5A PWRDI3333

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMG7430LFGQ-13DI-ND 278-DMG7430LFGQ-13 868916-DMG7430LFGQ-13 DMG7430LFGQ-13 DMG7430LFGQ-13
Product Name Single FETs, MOSFETs 30V 10.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7430LFGQ-13 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; PowerDI3333-8 8-PowerVDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data