DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7430LFG-7 DMG7430LFG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033693-DMG7430LFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 900mW (Ta) Family Name: DMG7430LFG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 26.7nC @ 10V Max Input Capacitance: 1281pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SiSA18ADN-T1-GE3; MDV1526URH; RJK03E2DNS-00#J5; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033693-DMG7430LFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 900mW (Ta) Family Name: DMG7430LFG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 26.7nC @ 10V Max Input Capacitance: 1281pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SiSA18ADN-T1-GE3; MDV1526URH; RJK03E2DNS-00#J5; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7430LFG-7 - 1033693-DMG7430LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7430LFG-7
1033693-DMG7430LFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7430LFG-7 1033693-DMG7430LFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033693-DMG7430LFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 900mW (Ta) Family Name: DMG7430LFG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 26.7nC @ 10V Max Input Capacitance: 1281pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SiSA18ADN-T1-GE3; MDV1526URH; RJK03E2DNS-00#J5; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033693-DMG7430LFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 900mW (Ta)
Family Name: DMG7430LFG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 26.7nC @ 10V
Max Input Capacitance: 1281pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): SiSA18ADN-T1-GE3; MDV1526URH; RJK03E2DNS-00#J5;
Introduction Date: February 02, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMG7430LFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG7430LFG-7DITR-ND
Single FETs, MOSFETs DMG7430LFG-7DITR-ND
N-Channel 30V 10.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 10.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMG7430LFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG7430LFG-7DIDKR-ND
Single FETs, MOSFETs DMG7430LFG-7DIDKR-ND
N-Channel 30V 10.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 10.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMG7430LFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG7430LFG-7DICT-ND
Single FETs, MOSFETs DMG7430LFG-7DICT-ND
N-Channel 30V 10.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 10.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
30V 10.5A MOSFET Transistor
278-DMG7430LFG-7
30V 10.5A MOSFET Transistor 278-DMG7430LFG-7
MOSFET N-CH 30V 10.5A PWRDI3333 Product overview: DMG7430LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG7430LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10.5A PWRDI3333 Product overview: DMG7430LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG7430LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMG7430LFG-7
Triode/MOS Tube/Transistor >> MOSFETs DMG7430LFG-7
30V 10.5A 11mΩ@10V,20A 900mW 2.5V@250uA N Channel PowerDI3333-8 MOSFETs ROHS

30V 10.5A 11mΩ@10V,20A 900mW 2.5V@250uA N Channel PowerDI3333-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40 PowerDI3333-8 T&R 2K

MOSFET MOSFET BVDSS: 31V-40 PowerDI3333-8 T&R 2K

Buy Now Datasheet
Mosfet, N-Ch, 30V, 10.5A, Powerdi3333; Transistor Polarity Diodes Inc. - 07AH3752 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 10.5A, Powerdi3333; Transistor Polarity Diodes Inc.
07AH3752
Mosfet, N-Ch, 30V, 10.5A, Powerdi3333; Transistor Polarity Diodes Inc. 07AH3752
MOSFET, N-CH, 30V, 10.5A, POWERDI3333; Transistor Polarity:N Channel; Continuous Drain Current Id:10.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 10.5A, POWERDI3333; Transistor Polarity:N Channel; Continuous Drain Current Id:10.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG7430LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG7430LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG7430LFG-7
MOSFET N-CH 30V 10.5A PWRDI3333

MOSFET N-CH 30V 10.5A PWRDI3333

Supplier's Site
Single FETs, MOSFETs - DMG7430LFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG7430LFG-7
Single FETs, MOSFETs DMG7430LFG-7
MOSFET N-CH 30V 10.5A PWRDI3333

MOSFET N-CH 30V 10.5A PWRDI3333

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033693-DMG7430LFG-7 DMG7430LFG-7DITR-ND 278-DMG7430LFG-7 DMG7430LFG-7 DMG7430LFG-7 07AH3752 DMG7430LFG-7 DMG7430LFG-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7430LFG-7 Single FETs, MOSFETs 30V 10.5A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFET Mosfet, N-Ch, 30V, 10.5A, Powerdi3333; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 900 milliwatts 2.2 milliwatts 900 milliwatts 900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerDI3333-8 8-PowerVDFN Tape & Reel (TR) TO-3 8-PowerVDFN 8-PowerVDFN
Unlock Full Specs
to access all available technical data