The DMG7430LFG-13 is an N-channel enhancement mode MOSFET designed for high-efficiency power-management applications such as DC-DC converters and power-management functions. It is packaged in a PowerDI3333-8 surface-mount case, occupying 33% less board area than an SO-8 package. The device has a drain-source voltage rating of 30V, a continuous drain current of 10.5A at 25°C with VGS = 10V, and a maximum on-resistance of 11mΩ at VGS = 10V. It features a thermal resistance of 59°C/W when mounted on a 1-inch square copper plate, and operates over a junction temperature range of -55°C to +150°C. The part is RoHS compliant, halogen- and antimony-free, and rated as a "Green" device. Moisture sensitivity is Level 1 per J-STD-020.
Trans MOSFET N-CH 30V 10.5A 8-Pin PowerDI EP T/R Product overview: DMG7430LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG7430LFG-13 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMG7430LFG-13 |
| Product Name | 30V 10.5A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 30 volts |
| PD | 3500 milliwatts |