DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7408SFG-7 DMG7408SFG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033692-DMG7408SFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 478.9pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033692-DMG7408SFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 478.9pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7408SFG-7 - 1033692-DMG7408SFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7408SFG-7
1033692-DMG7408SFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7408SFG-7 1033692-DMG7408SFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033692-DMG7408SFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 478.9pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033692-DMG7408SFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 478.9pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 7A MOSFET Transistor
278-DMG7408SFG-7
30V 7A MOSFET Transistor 278-DMG7408SFG-7
MOSFET N-CH 30V 7A POWERDI3333-8 Product overview: DMG7408SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG7408SFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7A POWERDI3333-8 Product overview: DMG7408SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG7408SFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMG7408SFG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG7408SFG-7CT-ND
Single FETs, MOSFETs 31-DMG7408SFG-7CT-ND
MOSFET N-CH 30V 7A POWERDI3333-8

MOSFET N-CH 30V 7A POWERDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG7408SFG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG7408SFG-7TR-ND
Single FETs, MOSFETs 31-DMG7408SFG-7TR-ND
N-Channel 30V 7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG7408SFG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG7408SFG-7DKR-ND
Single FETs, MOSFETs 31-DMG7408SFG-7DKR-ND
MOSFET N-CH 30V 7A POWERDI3333-8

MOSFET N-CH 30V 7A POWERDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMG7408SFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG7408SFG-7
Single FETs, MOSFETs DMG7408SFG-7
MOSFET N-CH 30V 7A POWERDI3333-8

MOSFET N-CH 30V 7A POWERDI3333-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40 PowerDI3333-8 T&R 2K

MOSFET MOSFET BVDSS: 31V-40 PowerDI3333-8 T&R 2K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG7408SFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG7408SFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG7408SFG-7
MOSFET N-CH 30V 7A POWERDI3333-8

MOSFET N-CH 30V 7A POWERDI3333-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1033692-DMG7408SFG-7 278-DMG7408SFG-7 31-DMG7408SFG-7CT-ND DMG7408SFG-7 DMG7408SFG-7 DMG7408SFG-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7408SFG-7 30V 7A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 1000 milliwatts 1 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerDI3333-8 Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details