The DMG7408SFG-13 is a 30V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management applications such as DC-DC converters and power switching. The device occupies 33% of the board area of a standard SO-8 package and is thermally efficient with a junction-to-ambient thermal resistance of 63°C/W when mounted on a specified FR-4 substrate with 2oz copper and minimum pad layout. It has a maximum continuous drain current of 7.5A at VGS = 10V and 6.7A at VGS = 4.5V, with a maximum on-resistance of 33mΩ at 10V and 33mΩ at 4.5V gate drive. The MOSFET is qualified to AEC-Q101 standards, fully RoHS compliant, halogen and antimony free, and rated for operation from -55°C to +150°C. The package is moisture sensitive level 1 per J-STD-020 and features a matte tin annealed leadframe. The part is packaged in 3000/tape and reel.
Trans MOSFET N-CH 30V 7A 8-Pin PowerDI EP T/R Product overview: DMG7408SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG7408SFG-13 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMG7408SFG-13 |
| Product Name | 30V 7A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 30 volts |
| PD | 2100 milliwatts |