Manufacturer: Diodes Incorporated
Win Source Part Number: 1168086-DMG7401SFGQ-
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9.8A (Ta)
Family Name: DMG7401SFGQ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 20V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: PowerDI3333-8
Channel Type Type: P
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 58nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2987pF @ 15V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 940mW (Ta)
Rds On (Maximum) @ Id, Vgs: 11 mOhm @ 12A, 20V
Alternative Parts (Cross-Reference): SIS439DNT-T1-GE3; SiS427EDN-T1-GE3; Si7617DN-T1-GE3;
Introduction Date: September 15, 2015
ECCN: EAR99
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
MOSFET P-CH 30V 9.8A PWRDI3333-8 Product overview: DMG7401SFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG7401SFGQ-13 can be used for catalog matching and distributor lookup.
P-Channel 30V 9.8A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8
MOSFET P-Ch Enh Mode FET 30Vdss 25Vgss
MOSFET P-CH 30V 9.8A PWRDI3333-8
MOSFET P-CH 30V 9.8A PWRDI3333-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1168086-DMG7401SFGQ-13 | 278-DMG7401SFGQ-13 | DMG7401SFGQ-13DI-ND | DMG7401SFGQ-13 | DMG7401SFGQ-13 | DMG7401SFGQ-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7401SFGQ-13 | 30V 9.8A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| PD | 940 milliwatts | 940 milliwatts | 940 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |