Manufacturer: Diodes Incorporated
Win Source Part Number: 1033689-DMG7401SFG-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 940mW (Ta)
Family Name: DMG7401SFG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 20V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 2987pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 20V
Alternative Parts (Cross-Reference): RQ3E120ATTB; TSM150P03PQ33 RGG; Si7129DN; Si7617DN-T1-GE3;
Introduction Date: March 29, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
P-Channel 30V 9.8A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8
MOSFET P-CH 30V 9.8A PWRDI3333-8
MOSFET P-CH 30V 9.8A PWRDI3333-8
MOSFET P-CH 30V 9.8A PWRDI3333-8 Product overview: DMG7401SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG7401SFG-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 9.8A PWRDI3333-8
MOSFET P-CH 30V 9.8A PWRDI3333-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1033689-DMG7401SFG-13 | 31-DMG7401SFG-13TR-ND | 278-DMG7401SFG-13 | DMG7401SFG-13 | DMG7401SFG-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7401SFG-13 | Single FETs, MOSFETs | 30V 9.8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 940 milliwatts | 940 milliwatts | 940 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |