Manufacturer: Diodes Incorporated
Win Source Part Number: 203320-DMG6968UTS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.2A
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 8.8nC @ 4.5V
Max Input Capacitance: 143pF @ 10V
Maximum Rds On at Id,Vgs: 23 mOhm @ 6.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 20V 5.2A 8TSSOP Product overview: DMG6968UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG6968UTS-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 5.2A 1W Surface Mount 8-TSSOP
MOSFET 2N-CH 20V 5.2A 8TSSOP
MOSFET 2N-CH 20V 5.2A 8TSSOP
MOSFET, DUAL, N-CH, 20V, 5.2A ROHS COMPLIANT: YES
MOSFET 2N-CH 20V 5.2A 8TSSOP
MOSFET N-Ch Dual MOSFET 20V VDSS 30A IDM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 203320-DMG6968UTS-13 | 289-DMG6968UTS-13 | 31-DMG6968UTS-13TR-ND | 28AK8425 | DMG6968UTS-13 | DMG6968UTS-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6968UTS-13 | 20V 5.2A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, Dual, N-Ch, 20V, 5.2A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 1000 milliwatts | 1 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |