DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6968UQ-7 DMG6968UQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033687-DMG6968UQ-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.5A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 151pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 25 mOhm @ 6.5A, 4.5V Alternative Parts (Cross-Reference): IRLML6244TRPBF; PMV20XNEA; PMV20XNEAR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033687-DMG6968UQ-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.5A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 151pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 25 mOhm @ 6.5A, 4.5V Alternative Parts (Cross-Reference): IRLML6244TRPBF; PMV20XNEA; PMV20XNEAR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6968UQ-7 - 1033687-DMG6968UQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6968UQ-7
1033687-DMG6968UQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6968UQ-7 1033687-DMG6968UQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033687-DMG6968UQ-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.5A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 151pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 25 mOhm @ 6.5A, 4.5V Alternative Parts (Cross-Reference): IRLML6244TRPBF; PMV20XNEA; PMV20XNEAR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033687-DMG6968UQ-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.5A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 8.5nC @ 4.5V
Max Input Capacitance: 151pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 25 mOhm @ 6.5A, 4.5V
Alternative Parts (Cross-Reference): IRLML6244TRPBF; PMV20XNEA; PMV20XNEAR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG6968UQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG6968UQ-7TR-ND
Single FETs, MOSFETs 31-DMG6968UQ-7TR-ND
N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG6968UQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG6968UQ-7DKR-ND
Single FETs, MOSFETs 31-DMG6968UQ-7DKR-ND
N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG6968UQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG6968UQ-7CT-ND
Single FETs, MOSFETs 31-DMG6968UQ-7CT-ND
N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 6.5A SOT23 MOSFET Transistor
278-DMG6968UQ-7
20V 6.5A SOT23 MOSFET Transistor 278-DMG6968UQ-7
MOSFET N-CH 20V 6.5A SOT23-3 Product overview: DMG6968UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG6968UQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.5A SOT23-3 Product overview: DMG6968UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG6968UQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 6.5A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8424 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 6.5A, Sot-23 Rohs Compliant Diodes Inc.
28AK8424
Mosfet, N-Ch, 20V, 6.5A, Sot-23 Rohs Compliant Diodes Inc. 28AK8424
MOSFET, N-CH, 20V, 6.5A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 6.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMG6968UQ-7
Triode/MOS Tube/Transistor >> MOSFETs DMG6968UQ-7
20V 6.5A 1.3W 25mΩ@4.5V,6.5A 900mV@250uA N Channel SOT-23 MOSFETs ROHS

20V 6.5A 1.3W 25mΩ@4.5V,6.5A 900mV@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG6968UQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG6968UQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG6968UQ-7
MOSFET N-CH 20V 6.5A SOT23-3

MOSFET N-CH 20V 6.5A SOT23-3

Supplier's Site
Single FETs, MOSFETs - DMG6968UQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG6968UQ-7
Single FETs, MOSFETs DMG6968UQ-7
MOSFET N-CH 20V 6.5A SOT23-3

MOSFET N-CH 20V 6.5A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 20Vdss 12Vgss 30A

MOSFET N-Ch Enh Mode FET 20Vdss 12Vgss 30A

Buy Now Datasheet
Trans MOSFET N-CH 20V 6.5A Automotive 3-Pin SOT-23 T/R - 233-DMG6968UQ-7 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 20V 6.5A Automotive 3-Pin SOT-23 T/R
233-DMG6968UQ-7
Trans MOSFET N-CH 20V 6.5A Automotive 3-Pin SOT-23 T/R 233-DMG6968UQ-7
Trans MOSFET N-CH 20V 6.5A Automotive 3-Pin SOT-23 T/R

Trans MOSFET N-CH 20V 6.5A Automotive 3-Pin SOT-23 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033687-DMG6968UQ-7 31-DMG6968UQ-7TR-ND 278-DMG6968UQ-7 28AK8424 DMG6968UQ-7 DMG6968UQ-7 DMG6968UQ-7 DMG6968UQ-7 233-DMG6968UQ-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6968UQ-7 Single FETs, MOSFETs 20V 6.5A SOT23 MOSFET Transistor Mosfet, N-Ch, 20V, 6.5A, Sot-23 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Trans MOSFET N-CH 20V 6.5A Automotive 3-Pin SOT-23 T/R
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1300 milliwatts 1.3 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data