Manufacturer: Diodes Incorporated
Win Source Part Number: 014393-DMG6968UDM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Power Dissipation: 850mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.5A
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 8.8nC @ 4.5V
Max Input Capacitance: 143pF @ 10V
Maximum Rds On at Id,Vgs: 24 mOhm @ 6.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6.5A 850mW Surface Mount SOT-26
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6.5A 850mW Surface Mount SOT-26
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6.5A 850mW Surface Mount SOT-26
MOSFET 2N-CH 20V 6.5A SOT26 Product overview: DMG6968UDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG6968UDM-7 can be used for catalog matching and distributor lookup.
20V 6.5A 24mΩ@4.5V,6.5A 850mW 900mV@250uA 2PCSNChannel(Common Drain) SOT-26 MOSFETs ROHS
MOSFET 2N-CH 20V 6.5A SOT-26
MOSFET 2N-CH 20V 6.5A SOT26
MOSFET, DUAL, N-CH, 20V, 6.5A ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 014393-DMG6968UDM-7 | DMG6968UDMDITR-ND | 289-DMG6968UDM-7 | DMG6968UDM-7 | DMG6968UDM-7 | DMG6968UDM-7 | DMG6968UDM-7 | 28AK8423 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6968UDM-7 | FET, MOSFET Arrays | 20V 6.5A MOSFET Transistor | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N-Ch, 20V, 6.5A Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Common Drain | |||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | 20 volts | ||||
| PD | 850 milliwatts | 850 milliwatts | 850 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT26; SOT-26 | SOT23; SOT26; SOT-23-6 | Tape & Reel (TR) | SOT26 | SOT23; SOT26; SOT-23-6 | TO-3 |