DIODES Incorporated Single FETs, MOSFETs DMG6968U-7

Description
N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMG6968UDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG6968UDIDKR-ND
Single FETs, MOSFETs DMG6968UDIDKR-ND
N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG6968UDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG6968UDITR-ND
Single FETs, MOSFETs DMG6968UDITR-ND
N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG6968UDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG6968UDICT-ND
Single FETs, MOSFETs DMG6968UDICT-ND
N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 20V 6.5A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6968U-7 - 014392-DMG6968U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6968U-7
014392-DMG6968U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6968U-7 014392-DMG6968U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014392-DMG6968U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: DMG6968U Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.5A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 151pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 25 mOhm @ 6.5A, 4.5V Alternative Parts (Cross-Reference): AP2324GN-HF-3TR; AO3420; IRLML6244TRPbF; Introduction Date: August 10, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 014392-DMG6968U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: DMG6968U
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.5A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 8.5nC @ 4.5V
Max Input Capacitance: 151pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 25 mOhm @ 6.5A, 4.5V
Alternative Parts (Cross-Reference): AP2324GN-HF-3TR; AO3420; IRLML6244TRPbF;
Introduction Date: August 10, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
20V 6.5A SOT23 MOSFET Transistor
278-DMG6968U-7
20V 6.5A SOT23 MOSFET Transistor 278-DMG6968U-7
MOSFET N-CH 20V 6.5A SOT23-3 Product overview: DMG6968U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG6968U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.5A SOT23-3 Product overview: DMG6968U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG6968U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG6968U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG6968U-7
Single FETs, MOSFETs DMG6968U-7
MOSFET N-CH 20V 6.5A SOT23-3

MOSFET N-CH 20V 6.5A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMG6968U-7
Triode/MOS Tube/Transistor >> MOSFETs DMG6968U-7
20V 6.5A 1.3W 25mΩ@4.5V,6.5A 900mV@250uA N Channel SOT-23 MOSFETs ROHS

20V 6.5A 1.3W 25mΩ@4.5V,6.5A 900mV@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N Channel, 20V, 6.5A, Sot-23; Channel Type Diodes Inc. - 12T2027 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 6.5A, Sot-23; Channel Type Diodes Inc.
12T2027
Mosfet, N Channel, 20V, 6.5A, Sot-23; Channel Type Diodes Inc. 12T2027
MOSFET, N CHANNEL, 20V, 6.5A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 6.5A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CHANNEL ENHANCEMENT MODE

MOSFET N-CHANNEL ENHANCEMENT MODE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG6968U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG6968U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG6968U-7
MOSFET N-CH 20V 6.5A SOT23-3

MOSFET N-CH 20V 6.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMG6968UDIDKR-ND 014392-DMG6968U-7 278-DMG6968U-7 DMG6968U-7 DMG6968U-7 12T2027 DMG6968U-7 DMG6968U-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6968U-7 20V 6.5A SOT23 MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N Channel, 20V, 6.5A, Sot-23; Channel Type Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1300 milliwatts 1.3 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data