Manufacturer: AMIS
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Part Status: Obsolete
Technology: Wirewound
Configuration: 5 x 7
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power - Max: 178.5 W
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays |
| Diode Type | 5 x 7 |