Mosfet Array N and P-Channel Complementary 30V 3.4A (Ta), 2.8A (Ta) 840mW (Ta) Surface Mount TSOT-23
MOSFET N/P-CH 30V 3.4A TSOT26
MOSFET N/P-CH 30V 3.4A TSOT26
MOSFET N/P-CH 30V 3.4A TSOT26 Product overview: DMG6602SVTX-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG6602SVTX-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 25V-30V TSOT26 T&R
MOSFET N/P-CH 30V 3.4A TSOT26
MOSFET, DUAL, N-CH, 30V, 3.4A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMG6602SVTX-7TR-ND | 289-DMG6602SVTX-7 | DMG6602SVTX-7 | DMG6602SVTX-7 | DMG6602SVTX-7 | 28AK8420 |
| Product Name | FET, MOSFET Arrays | 30V 3.4A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N-Ch, 30V, 3.4A Rohs Compliant Diodes Inc. |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 | Automotive | TO-3 | |
| Transistor Grade / Operating Range | Automotive | |||||
| Polarity | N-Channel; P-Channel | P-Channel; N and P-Channel Complementary | ||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts |