DIODES Incorporated 30V 3.4A MOSFET Transistor DMG6602SVTQ-7

Description
MOSFET N/P-CH 30V 3.4A TSOT26 Product overview: DMG6602SVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG6602SVTQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 3.4A TSOT26 Product overview: DMG6602SVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG6602SVTQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.4A MOSFET Transistor
289-DMG6602SVTQ-7
30V 3.4A MOSFET Transistor 289-DMG6602SVTQ-7
MOSFET N/P-CH 30V 3.4A TSOT26 Product overview: DMG6602SVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG6602SVTQ-7 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 3.4A TSOT26 Product overview: DMG6602SVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG6602SVTQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Arrays - DMG6602SVTQ-7 - 801183-DMG6602SVTQ-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - DMG6602SVTQ-7
801183-DMG6602SVTQ-7
FETs - Arrays - DMG6602SVTQ-7 801183-DMG6602SVTQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801183-DMG6602SVTQ-7 Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 30V Power - Max: 840mW Supplier Device Package: TSOT-26 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 60mOhm at 3.1A, 10V Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 400pF at 15V Current - Continuous Drain (Id) at 25°C: 3.4A, 2.8A Vgs(th) (Maximum) at Id: 2.3V at 250μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 801183-DMG6602SVTQ-7
Packaging: Reel
Mounting Style: SMD
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Power - Max: 840mW
Supplier Device Package: TSOT-26
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 60mOhm at 3.1A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 400pF at 15V
Current - Continuous Drain (Id) at 25°C: 3.4A, 2.8A
Vgs(th) (Maximum) at Id: 2.3V at 250μA

Buy Now
FET, MOSFET Arrays - DMG6602SVTQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG6602SVTQ-7DIDKR-ND
FET, MOSFET Arrays DMG6602SVTQ-7DIDKR-ND
Mosfet Array N and P-Channel 30V 3.4A, 2.8A 840mW Surface Mount TSOT-23

Mosfet Array N and P-Channel 30V 3.4A, 2.8A 840mW Surface Mount TSOT-23

Buy Now Datasheet
FET, MOSFET Arrays - DMG6602SVTQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG6602SVTQ-7DITR-ND
FET, MOSFET Arrays DMG6602SVTQ-7DITR-ND
Mosfet Array N and P-Channel 30V 3.4A, 2.8A 840mW Surface Mount TSOT-23

Mosfet Array N and P-Channel 30V 3.4A, 2.8A 840mW Surface Mount TSOT-23

Buy Now Datasheet
FET, MOSFET Arrays - DMG6602SVTQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG6602SVTQ-7DICT-ND
FET, MOSFET Arrays DMG6602SVTQ-7DICT-ND
Mosfet Array N and P-Channel 30V 3.4A, 2.8A 840mW Surface Mount TSOT-23

Mosfet Array N and P-Channel 30V 3.4A, 2.8A 840mW Surface Mount TSOT-23

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs Complmtry Enh FET

MOSFET 30V Vds 20V Vgs Complmtry Enh FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG6602SVTQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG6602SVTQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG6602SVTQ-7
MOSFET N/P-CH 30V 3.4A TSOT26

MOSFET N/P-CH 30V 3.4A TSOT26

Supplier's Site
FET, MOSFET Arrays - DMG6602SVTQ-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMG6602SVTQ-7
FET, MOSFET Arrays DMG6602SVTQ-7
MOSFET N/P-CH 30V TSOT26

MOSFET N/P-CH 30V TSOT26

Supplier's Site Datasheet
Mosfet, Aec-Q101, Complement, 30V, Tsot26; Transistor Polarity Diodes Inc. - 07AH3751 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Complement, 30V, Tsot26; Transistor Polarity Diodes Inc.
07AH3751
Mosfet, Aec-Q101, Complement, 30V, Tsot26; Transistor Polarity Diodes Inc. 07AH3751
MOSFET, AEC-Q101, COMPLEMENT, 30V, TSOT26; Transistor Polarity:N and P Complement; Continuous Drain Current Id:3.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.038ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage RoHS Compliant: Yes

MOSFET, AEC-Q101, COMPLEMENT, 30V, TSOT26; Transistor Polarity:N and P Complement; Continuous Drain Current Id:3.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.038ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Aec-Q101, Complement, 30V, Tsot26; Transistor Polarity Diodes Inc. - 07AH3750 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Complement, 30V, Tsot26; Transistor Polarity Diodes Inc.
07AH3750
Mosfet, Aec-Q101, Complement, 30V, Tsot26; Transistor Polarity Diodes Inc. 07AH3750
MOSFET, AEC-Q101, COMPLEMENT, 30V, TSOT26; Transistor Polarity:N and P Complement; Continuous Drain Current Id:3.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.038ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage RoHS Compliant: Yes

MOSFET, AEC-Q101, COMPLEMENT, 30V, TSOT26; Transistor Polarity:N and P Complement; Continuous Drain Current Id:3.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.038ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMG6602SVTQ-7 801183-DMG6602SVTQ-7 DMG6602SVTQ-7DIDKR-ND DMG6602SVTQ-7 DMG6602SVTQ-7 DMG6602SVTQ-7 07AH3751
Product Name 30V 3.4A MOSFET Transistor FETs - Arrays - DMG6602SVTQ-7 FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Aec-Q101, Complement, 30V, Tsot26; Transistor Polarity Diodes Inc.
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.0040 to 0.0060 kS
PD 1.27 milliwatts
Unlock Full Specs
to access all available technical data