Manufacturer: Diodes Incorporated
Win Source Part Number: 1168082-DMG6602SVT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET, NP CHANNEL, COM PAIR, 30V, TSOT23; Transistor Polarity:Complementa
Power Field-Effect Transistor, 2.7A I(D), 30V, 0.06ohm, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, TSOT23, 6 PIN
| Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1168082-DMG6602SVT | 65T8213 | 233-DMG6602SVT |
| Product Name | END - OF - LIFE - DMG6602SVT | Mosfet, Np Channel, Com Pair, 30V, Tsot23; Transistor Polarity Diodes Inc. | Power Field-Effect Transistor, 2.7A I(D), 30V, 0.06ohm, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, TSOT23, 6 PIN |
| MOSFET Operating Mode | Enhancement |