Manufacturer: Diodes Incorporated
Win Source Part Number: 098349-DMG6602SVT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: DMG6602SVT
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSOT-23-6
Maximum Power Dissipation: 840mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.4A, 2.8A
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 400pF @ 15V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.1A, 10V
Alternative Parts (Cross-Reference): AO6602; AO6601; AO6602L;
Introduction Date: July 19, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Mosfet Array N and P-Channel 30V 3.4A, 2.8A 840mW Surface Mount TSOT-23
Mosfet Array N and P-Channel 30V 3.4A, 2.8A 840mW Surface Mount TSOT-23
Mosfet Array N and P-Channel 30V 3.4A, 2.8A 840mW Surface Mount TSOT-23
MOSFET N/P-CH 30V 3.4A TSOT26 Product overview: DMG6602SVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG6602SVT-7 can be used for catalog matching and distributor lookup.
MOSFET MOSFET BVDSS: 25V-30 5V-30V,TSOT23,3K
30V 60mΩ@3.1A,10V 840mW 2.3V@250uA 1PCSN-Channel&1PCSP-
MOSFET N/P-CH 30V TSOT23-6
MOSFET N/P-CH 30V 3.4A TSOT26
MOSFET, COMPLEMENTARY, 30V, 3.4A, TSOT26; Transistor Polarity:N and P Complement; Continuous Drain Current Id:3.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.038ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage RoHS Compliant: Yes
MOSFET, COMPLEMENTARY, 30V, 3.4A, TSOT26; Transistor Polarity:N and P Complement; Continuous Drain Current Id:3.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.038ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 098349-DMG6602SVT-7 | DMG6602SVT-7DICT-ND | 289-DMG6602SVT-7 | DMG6602SVT-7 | DMG6602SVT-7 | DMG6602SVT-7 | DMG6602SVT-7 | 07AH3749 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6602SVT-7 | FET, MOSFET Arrays | 30V 3.4A MOSFET Transistor | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Complementary, 30V, 3.4A, Tsot26; Transistor Polarity Diodes Inc. |
| Polarity | P-Channel | N-Channel; P-Channel | N-Channel | P-Channel; N and P-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | ||||
| PD | 840 milliwatts | 840 milliwatts | 840 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT23; TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | SOT23 | SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 | TO-3 |