DIODES Incorporated 30V 6A MOSFET Transistor DMG6402LVT-7

Description
MOSFET N-CH 30V 6A TSOT26 Product overview: DMG6402LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG6402LVT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 6A TSOT26 Product overview: DMG6402LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG6402LVT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6A MOSFET Transistor
278-DMG6402LVT-7
30V 6A MOSFET Transistor 278-DMG6402LVT-7
MOSFET N-CH 30V 6A TSOT26 Product overview: DMG6402LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG6402LVT-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 6A TSOT26 Product overview: DMG6402LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG6402LVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG6402LVT-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG6402LVT-7DICT-ND
Single FETs, MOSFETs DMG6402LVT-7DICT-ND
N-Channel 30V 6A (Ta) 1.75W (Ta) Surface Mount TSOT-23

N-Channel 30V 6A (Ta) 1.75W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - DMG6402LVT-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG6402LVT-7DITR-ND
Single FETs, MOSFETs DMG6402LVT-7DITR-ND
N-Channel 30V 6A (Ta) 1.75W (Ta) Surface Mount TSOT-23

N-Channel 30V 6A (Ta) 1.75W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - DMG6402LVT-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG6402LVT-7DIDKR-ND
Single FETs, MOSFETs DMG6402LVT-7DIDKR-ND
N-Channel 30V 6A (Ta) 1.75W (Ta) Surface Mount TSOT-23

N-Channel 30V 6A (Ta) 1.75W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6402LVT-7 - 1033684-DMG6402LVT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6402LVT-7
1033684-DMG6402LVT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6402LVT-7 1033684-DMG6402LVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033684-DMG6402LVT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.75W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-26 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 11.4nC @ 10V Max Input Capacitance: 498pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): FDC655AN; DMG6402LVT-13; STT6N3LLH6; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033684-DMG6402LVT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.75W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSOT-26
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 11.4nC @ 10V
Max Input Capacitance: 498pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): FDC655AN; DMG6402LVT-13; STT6N3LLH6;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 30V, 6A, Tsot-26 Rohs Compliant Diodes Inc. - 88AH8621 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 6A, Tsot-26 Rohs Compliant Diodes Inc.
88AH8621
Mosfet, N-Ch, 30V, 6A, Tsot-26 Rohs Compliant Diodes Inc. 88AH8621
MOSFET, N-CH, 30V, 6A, TSOT-26 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 6A, TSOT-26 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG6402LVT-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG6402LVT-7
Single FETs, MOSFETs DMG6402LVT-7
MOSFET N-CH 30V 6A TSOT26

MOSFET N-CH 30V 6A TSOT26

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG6402LVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG6402LVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG6402LVT-7
MOSFET N-CH 30V 6A TSOT26

MOSFET N-CH 30V 6A TSOT26

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Ch 30mOhm 10V VGS 30V 6A

MOSFET 30V N-Ch 30mOhm 10V VGS 30V 6A

Buy Now Datasheet
MOSFET N-CH 30V 6A TSOT26 - 233-DMG6402LVT-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 6A TSOT26
233-DMG6402LVT-7
MOSFET N-CH 30V 6A TSOT26 233-DMG6402LVT-7
MOSFET N-CH 30V 6A TSOT26

MOSFET N-CH 30V 6A TSOT26

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMG6402LVT-7 DMG6402LVT-7DICT-ND 1033684-DMG6402LVT-7 88AH8621 DMG6402LVT-7 DMG6402LVT-7 DMG6402LVT-7 233-DMG6402LVT-7
Product Name 30V 6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6402LVT-7 Mosfet, N-Ch, 30V, 6A, Tsot-26 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 30V 6A TSOT26
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 1.75 milliwatts 1750 milliwatts 1750 milliwatts 1750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data