DIODES Incorporated 25V 0.24A MOSFET Transistor DMG6301UDW-13

Description
MOSFET 2N-CH 25V 0.24A SOT363 Product overview: DMG6301UDW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.24A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG6301UDW-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 25V 0.24A SOT363 Product overview: DMG6301UDW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.24A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG6301UDW-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.24A MOSFET Transistor
289-DMG6301UDW-13
25V 0.24A MOSFET Transistor 289-DMG6301UDW-13
MOSFET 2N-CH 25V 0.24A SOT363 Product overview: DMG6301UDW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.24A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG6301UDW-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 25V 0.24A SOT363 Product overview: DMG6301UDW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.24A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG6301UDW-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6301UDW-13 - 868911-DMG6301UDW-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6301UDW-13
868911-DMG6301UDW-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6301UDW-13 868911-DMG6301UDW-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868911-DMG6301UDW-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 25V 240mA 300mW Surface Mount SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: DMG6301 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868911-DMG6301UDW-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 25V 240mA 300mW Surface Mount SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMG6301
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMG6301UDW-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMG6301UDW-13CT-ND
FET, MOSFET Arrays 31-DMG6301UDW-13CT-ND
MOSFET 2N-CH 25V 0.24A SOT363

MOSFET 2N-CH 25V 0.24A SOT363

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMG6301UDW-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMG6301UDW-13DKR-ND
FET, MOSFET Arrays 31-DMG6301UDW-13DKR-ND
MOSFET 2N-CH 25V 0.24A SOT363

MOSFET 2N-CH 25V 0.24A SOT363

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMG6301UDW-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMG6301UDW-13TR-ND
FET, MOSFET Arrays 31-DMG6301UDW-13TR-ND
Mosfet Array 2 N-Channel (Dual) 25V 240mA 300mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 25V 240mA 300mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMG6301UDW-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMG6301UDW-13
FET, MOSFET Arrays DMG6301UDW-13
MOSFET 2N-CH 25V 0.24A SOT363

MOSFET 2N-CH 25V 0.24A SOT363

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG6301UDW-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG6301UDW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG6301UDW-13
MOSFET 2N-CH 25V 0.24A SOT363

MOSFET 2N-CH 25V 0.24A SOT363

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V Dual N-Ch Enh 8Vgss .24A 0.3W

MOSFET 25V Dual N-Ch Enh 8Vgss .24A 0.3W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMG6301UDW-13 868911-DMG6301UDW-13 31-DMG6301UDW-13CT-ND DMG6301UDW-13 DMG6301UDW-13 DMG6301UDW-13
Product Name 25V 0.24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG6301UDW-13 FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts 25 volts
Transconductance 1.00E-3 kS
PD 370 milliwatts
Unlock Full Specs
to access all available technical data