DIODES Incorporated Single FETs, MOSFETs DMG4N60SK3-13

Description
N-Channel 600V 3.7A (Tc) 48W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 600V 3.7A (Tc) 48W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMG4N60SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG4N60SK3-13DITR-ND
Single FETs, MOSFETs DMG4N60SK3-13DITR-ND
N-Channel 600V 3.7A (Tc) 48W (Ta) Surface Mount TO-252-3

N-Channel 600V 3.7A (Tc) 48W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4N60SK3-13 - 868910-DMG4N60SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4N60SK3-13
868910-DMG4N60SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4N60SK3-13 868910-DMG4N60SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868910-DMG4N60SK3-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 3.7A (Tc) 48W (Ta) Surface Mount TO-252-3 Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMG4N60SK3-13DITR, DMG4N60SK3-13DICT, DMG4N60SK3-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868910-DMG4N60SK3-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 3.7A (Tc) 48W (Ta) Surface Mount TO-252-3
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMG4N60SK3-13DITR, DMG4N60SK3-13DICT, DMG4N60SK3-13DIDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG4N60SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG4N60SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG4N60SK3-13
MOSFET N-CH 600V 3.7A TO252 T&R

MOSFET N-CH 600V 3.7A TO252 T&R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMG4N60SK3-13DITR-ND 868910-DMG4N60SK3-13 DMG4N60SK3-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4N60SK3-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKP20N60CTAKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
3 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers