MOSFET N-CH 600V 4.5A TO220AB Product overview: DMG4N60SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4N60SCT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168079-DMG4N60SCT
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
N-Channel 600V 4.5A (Ta) 113W (Ta) Through Hole TO-220-3
MOSFET N-CH 600V 4.5A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | 278-DMG4N60SCT | 1168079-DMG4N60SCT | DMG4N60SCT-ND | DMG4N60SCT |
| Product Name | 600V 4.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4N60SCT | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 113000 milliwatts |