Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Technology: Schottky
Configuration: 96 Segment
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 1.4V @ 108μA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
MOSFET 2N-CH 30V 10A 8SO Product overview: DMG4822SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG4822SSDQ-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 10A (Ta) 1.42W (Ta) Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 10A (Ta) 1.42W (Ta) Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 10A (Ta) 1.42W (Ta) Surface Mount 8-SO
MOSFET 2N-CH 30V 10A 8SO
MOSFET, DUAL, N-CH, 30V, 10A ROHS COMPLIANT: YES
MOSFETDUAL N-CHAN 30VSO-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMG4822SSDQ-13 | DMG4822SSDQ-13DITR-ND | DMG4822SSDQ-13 | 28AK8419 | DMG4822SSDQ-13 | DMG4822SSDQ-13 | |
| Product Name | Connectors,Interconnects | 30V 10A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N-Ch, 30V, 10A Rohs Compliant Diodes Inc. | FET, MOSFET Arrays | MOSFET |
| Package Type | SOT3 | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | Automotive | TO-3 | 8-SOIC (0.154", 3.90mm Width) | |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | |||||
| Transconductance | 2.00E-5 kS |