DIODES Incorporated 30V 10A MOSFET Transistor DMG4822SSD-13

Description
MOSFET 2N-CH 30V 10A 8SO Product overview: DMG4822SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG4822SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 10A 8SO Product overview: DMG4822SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG4822SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 10A MOSFET Transistor
289-DMG4822SSD-13
30V 10A MOSFET Transistor 289-DMG4822SSD-13
MOSFET 2N-CH 30V 10A 8SO Product overview: DMG4822SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG4822SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 10A 8SO Product overview: DMG4822SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG4822SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4822SSD-13 - 140105-DMG4822SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4822SSD-13
140105-DMG4822SSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4822SSD-13 140105-DMG4822SSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 140105-DMG4822SSD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.42W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.5nC @ 10V Max Input Capacitance: 478.9pF @ 16V Maximum Rds On at Id,Vgs: 20 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 140105-DMG4822SSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.42W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.5nC @ 10V
Max Input Capacitance: 478.9pF @ 16V
Maximum Rds On at Id,Vgs: 20 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - DMG4822SSD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG4822SSD-13DITR-ND
FET, MOSFET Arrays DMG4822SSD-13DITR-ND
Mosfet Array 2 N-Channel (Dual) 30V 10A 1.42W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 10A 1.42W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMG4822SSD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG4822SSD-13DICT-ND
FET, MOSFET Arrays DMG4822SSD-13DICT-ND
Mosfet Array 2 N-Channel (Dual) 30V 10A 1.42W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 10A 1.42W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMG4822SSD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMG4822SSD-13DIDKR-ND
FET, MOSFET Arrays DMG4822SSD-13DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 10A 1.42W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 10A 1.42W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG4822SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG4822SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG4822SSD-13
MOSFET 2N-CH 30V 10A 8SO

MOSFET 2N-CH 30V 10A 8SO

Supplier's Site
Mosfet, Dual, N-Ch, 30V, 10A Rohs Compliant Diodes Inc. - 28AK8418 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 30V, 10A Rohs Compliant Diodes Inc.
28AK8418
Mosfet, Dual, N-Ch, 30V, 10A Rohs Compliant Diodes Inc. 28AK8418
MOSFET, DUAL, N-CH, 30V, 10A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 30V, 10A ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40 1V-40V,SO-8,2.5K

MOSFET MOSFET BVDSS: 31V-40 1V-40V,SO-8,2.5K

Buy Now Datasheet
FET, MOSFET Arrays - DMG4822SSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMG4822SSD-13
FET, MOSFET Arrays DMG4822SSD-13
MOSFET 2N-CH 30V 10A 8SO

MOSFET 2N-CH 30V 10A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMG4822SSD-13 140105-DMG4822SSD-13 DMG4822SSD-13DITR-ND DMG4822SSD-13 28AK8418 DMG4822SSD-13 DMG4822SSD-13
Product Name 30V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4822SSD-13 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, N-Ch, 30V, 10A Rohs Compliant Diodes Inc. MOSFET FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Transconductance 2.00E-4 kS
PD 1.42 milliwatts 1420 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - AIHD04N60RATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
2 suppliers