MOSFET 2N-CH 30V 7.5A 8SOP
MOSFET 2N-CH 30V 7.5A 8SOP
MOSFET 2N-CH 30V 7.5A 8SOP
Win Source Part Number: 1055750-DMG4800LSDQ-
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta)
Rds On (Max) @ Id, Vgs: 16mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 1.6V @ 250µA
Power - Max: 1.17W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 8.56nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 798pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMG4800LSDQ-13DMG480
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMG4800LSDQ-13TR
MOSFET 2N-CH 30V 7.5A 8SOP Product overview: DMG4800LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG4800LSDQ-13 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 7.5A 8SOP
MOSFET BVDSS: 25V~30V SO-8 T&R 2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMG4800LSDQ-13TR-ND | 1055750-DMG4800LSDQ-13 | 289-DMG4800LSDQ-13 | DMG4800LSDQ-13 | DMG4800LSDQ-13 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 30V 7.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SO-8; SOT3 | Tape & Reel (TR) | Automotive | 8-SOIC (0.154", 3.90mm Width) |
| Transistor Grade / Operating Range | Automotive | ||||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| MOSFET Operating Mode | Enhancement |