DIODES Incorporated 30V 10A TO252 MOSFET Transistor DMG4800LK3-13

Description
MOSFET N-CH 30V 10A TO252-3 Product overview: DMG4800LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4800LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 10A TO252-3 Product overview: DMG4800LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4800LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 10A TO252 MOSFET Transistor
278-DMG4800LK3-13
30V 10A TO252 MOSFET Transistor 278-DMG4800LK3-13
MOSFET N-CH 30V 10A TO252-3 Product overview: DMG4800LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4800LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10A TO252-3 Product overview: DMG4800LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4800LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG4800LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG4800LK3-13DIDKR-ND
Single FETs, MOSFETs DMG4800LK3-13DIDKR-ND
N-Channel 30V 10A (Ta) 1.71W (Ta) Surface Mount TO-252-3

N-Channel 30V 10A (Ta) 1.71W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG4800LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG4800LK3-13DITR-ND
Single FETs, MOSFETs DMG4800LK3-13DITR-ND
N-Channel 30V 10A (Ta) 1.71W (Ta) Surface Mount TO-252-3

N-Channel 30V 10A (Ta) 1.71W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG4800LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG4800LK3-13DICT-ND
Single FETs, MOSFETs DMG4800LK3-13DICT-ND
N-Channel 30V 10A (Ta) 1.71W (Ta) Surface Mount TO-252-3

N-Channel 30V 10A (Ta) 1.71W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4800LK3-13 - 014389-DMG4800LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4800LK3-13
014389-DMG4800LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4800LK3-13 014389-DMG4800LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014389-DMG4800LK3-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.71W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 8.7nC @ 5V Max Input Capacitance: 798pF @ 10V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 17 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 014389-DMG4800LK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.71W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 8.7nC @ 5V
Max Input Capacitance: 798pF @ 10V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 17 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - DMG4800LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG4800LK3-13
Single FETs, MOSFETs DMG4800LK3-13
MOSFET N-CH 30V 10A TO252-3

MOSFET N-CH 30V 10A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG4800LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG4800LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG4800LK3-13
MOSFET N-CH 30V 10A TO252-3

MOSFET N-CH 30V 10A TO252-3

Supplier's Site
MOSFET N-CH 30V 10A TO252 - 233-DMG4800LK3-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 10A TO252
233-DMG4800LK3-13
MOSFET N-CH 30V 10A TO252 233-DMG4800LK3-13
MOSFET N-CH 30V 10A TO252

MOSFET N-CH 30V 10A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET ENHANCE MODE MOSFET N Chan 30V/6.5-10.0A

MOSFET ENHANCE MODE MOSFET N Chan 30V/6.5-10.0A

Buy Now Datasheet
Mosfet, N-Ch, 30V, 10A, To-252 Rohs Compliant Diodes Inc. - 28AK8417 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 10A, To-252 Rohs Compliant Diodes Inc.
28AK8417
Mosfet, N-Ch, 30V, 10A, To-252 Rohs Compliant Diodes Inc. 28AK8417
MOSFET, N-CH, 30V, 10A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 10A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMG4800LK3-13 DMG4800LK3-13DIDKR-ND 014389-DMG4800LK3-13 DMG4800LK3-13 DMG4800LK3-13 233-DMG4800LK3-13 DMG4800LK3-13 28AK8417
Product Name 30V 10A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4800LK3-13 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 10A TO252 MOSFET Mosfet, N-Ch, 30V, 10A, To-252 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1.71 milliwatts 1710 milliwatts 1710 milliwatts 1710 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data