DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4800LFG-7 DMG4800LFG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014388-DMG4800LFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 940mW (Ta) Family Name: DMG4800LFG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN3030-8 Dimension: 8-PowerUDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.44A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 9.47nC @ 5V Max Input Capacitance: 798pF @ 10V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 17 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): SI7326DN-T1; SI7806BDN-T1; SI7326DN-T1-GE3; Si7326DN-T1-E3; Introduction Date: November 16, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014388-DMG4800LFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 940mW (Ta) Family Name: DMG4800LFG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN3030-8 Dimension: 8-PowerUDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.44A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 9.47nC @ 5V Max Input Capacitance: 798pF @ 10V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 17 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): SI7326DN-T1; SI7806BDN-T1; SI7326DN-T1-GE3; Si7326DN-T1-E3; Introduction Date: November 16, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4800LFG-7 - 014388-DMG4800LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4800LFG-7
014388-DMG4800LFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4800LFG-7 014388-DMG4800LFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014388-DMG4800LFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 940mW (Ta) Family Name: DMG4800LFG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN3030-8 Dimension: 8-PowerUDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.44A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 9.47nC @ 5V Max Input Capacitance: 798pF @ 10V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 17 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): SI7326DN-T1; SI7806BDN-T1; SI7326DN-T1-GE3; Si7326DN-T1-E3; Introduction Date: November 16, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014388-DMG4800LFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 940mW (Ta)
Family Name: DMG4800LFG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN3030-8
Dimension: 8-PowerUDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.44A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 9.47nC @ 5V
Max Input Capacitance: 798pF @ 10V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 17 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): SI7326DN-T1; SI7806BDN-T1; SI7326DN-T1-GE3; Si7326DN-T1-E3;
Introduction Date: November 16, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMG4800LFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG4800LFG-7DICT-ND
Single FETs, MOSFETs DMG4800LFG-7DICT-ND
N-Channel 30V 7.44A (Ta) 940mW (Ta) Surface Mount U-DFN3030-8

N-Channel 30V 7.44A (Ta) 940mW (Ta) Surface Mount U-DFN3030-8

Buy Now Datasheet
Single FETs, MOSFETs - DMG4800LFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG4800LFG-7DITR-ND
Single FETs, MOSFETs DMG4800LFG-7DITR-ND
N-Channel 30V 7.44A (Ta) 940mW (Ta) Surface Mount U-DFN3030-8

N-Channel 30V 7.44A (Ta) 940mW (Ta) Surface Mount U-DFN3030-8

Buy Now Datasheet
Single FETs, MOSFETs - DMG4800LFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG4800LFG-7DIDKR-ND
Single FETs, MOSFETs DMG4800LFG-7DIDKR-ND
N-Channel 30V 7.44A (Ta) 940mW (Ta) Surface Mount U-DFN3030-8

N-Channel 30V 7.44A (Ta) 940mW (Ta) Surface Mount U-DFN3030-8

Buy Now Datasheet
Singapore, Singapore
30V 7.44A MOSFET Transistor
278-DMG4800LFG-7
30V 7.44A MOSFET Transistor 278-DMG4800LFG-7
MOSFET N-CH 30V 7.44A 8DFN Product overview: DMG4800LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4800LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7.44A 8DFN Product overview: DMG4800LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4800LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG4800LFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG4800LFG-7
Single FETs, MOSFETs DMG4800LFG-7
MOSFET N-CH 30V 7.44A 8DFN

MOSFET N-CH 30V 7.44A 8DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG4800LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG4800LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG4800LFG-7
MOSFET N-CH 30V 7.44A 8DFN

MOSFET N-CH 30V 7.44A 8DFN

Supplier's Site
MOSFET N-CH 30V 7.44A 8DFN - 233-DMG4800LFG-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 7.44A 8DFN
233-DMG4800LFG-7
MOSFET N-CH 30V 7.44A 8DFN 233-DMG4800LFG-7
MOSFET N-CH 30V 7.44A 8DFN

MOSFET N-CH 30V 7.44A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET ENHANCE MODE MOSFET 30V/4.82 - 7.44A

MOSFET ENHANCE MODE MOSFET 30V/4.82 - 7.44A

Buy Now Datasheet
Mosfet, N-Ch, 30V, 7.44A, Dfn3030 Rohs Compliant Diodes Inc. - 28AK8416 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 7.44A, Dfn3030 Rohs Compliant Diodes Inc.
28AK8416
Mosfet, N-Ch, 30V, 7.44A, Dfn3030 Rohs Compliant Diodes Inc. 28AK8416
MOSFET, N-CH, 30V, 7.44A, DFN3030 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 7.44A, DFN3030 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 014388-DMG4800LFG-7 DMG4800LFG-7DICT-ND 278-DMG4800LFG-7 DMG4800LFG-7 DMG4800LFG-7 233-DMG4800LFG-7 DMG4800LFG-7 28AK8416
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4800LFG-7 Single FETs, MOSFETs 30V 7.44A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 7.44A 8DFN MOSFET Mosfet, N-Ch, 30V, 7.44A, Dfn3030 Rohs Compliant Diodes Inc.
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 940 milliwatts 940 milliwatts 940 milliwatts 940 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; U-DFN3030-8 8-PowerUDFN Tape & Reel (TR) 8-PowerUDFN 8-PowerUDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details