N-Channel 30V 11.2A (Ta) 1.55W (Ta) Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 101632-DMG4712SSS-13
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 1.55W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.2A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 45.7nC @ 10V
Max Input Capacitance: 2296pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 14 mOhm @ 11.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1
MOSFET N-CH 30V 11.2A 8SOP Product overview: DMG4712SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4712SSS-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 11.2A 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMG4712SSS-13DITR-ND | 101632-DMG4712SSS-13 | 278-DMG4712SSS-13 | DMG4712SSS-13 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4712SSS-13 | 30V 11.2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOP | Tape & Reel (TR) | 8-SOIC (0.154, 3.90mm Width) |
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 1550 milliwatts | 1550 milliwatts |