MOSFET BVDSS: 25V~30V SO-8 T&R 2
MOSFET BVDSS: 25V~30V SO-8 T&R 2
MOSFET BVDSS: 25V~30V SO-8 T&R 2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMG4496SSSQ-13TR-ND | DMG4496SSSQ-13 | DMG4496SSSQ-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 10.2 nC @ 10 V | 8-SOIC (0.154", 3.90mm Width) |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |