DIODES Incorporated Single FETs, MOSFETs DMG4468LK3-13

Description
N-Channel 30V 9.7A (Ta) 1.68W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 30V 9.7A (Ta) 1.68W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMG4468LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG4468LK3-13DITR-ND
Single FETs, MOSFETs DMG4468LK3-13DITR-ND
N-Channel 30V 9.7A (Ta) 1.68W (Ta) Surface Mount TO-252-3

N-Channel 30V 9.7A (Ta) 1.68W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG4468LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG4468LK3-13DICT-ND
Single FETs, MOSFETs DMG4468LK3-13DICT-ND
N-Channel 30V 9.7A (Ta) 1.68W (Ta) Surface Mount TO-252-3

N-Channel 30V 9.7A (Ta) 1.68W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG4468LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG4468LK3-13DIDKR-ND
Single FETs, MOSFETs DMG4468LK3-13DIDKR-ND
N-Channel 30V 9.7A (Ta) 1.68W (Ta) Surface Mount TO-252-3

N-Channel 30V 9.7A (Ta) 1.68W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
30V 9.7A TO252 MOSFET Transistor
278-DMG4468LK3-13
30V 9.7A TO252 MOSFET Transistor 278-DMG4468LK3-13
MOSFET N-CH 30V 9.7A TO252-3 Product overview: DMG4468LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4468LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 9.7A TO252-3 Product overview: DMG4468LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4468LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4468LK3-13 - 014386-DMG4468LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4468LK3-13
014386-DMG4468LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4468LK3-13 014386-DMG4468LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014386-DMG4468LK3-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.68W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.7A (Ta) Gate-Source Threshold Voltage: 1.95V @ 250μA Max Gate Charge: 18.85nC @ 10V Max Input Capacitance: 867pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 11.6A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014386-DMG4468LK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.68W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.7A (Ta)
Gate-Source Threshold Voltage: 1.95V @ 250μA
Max Gate Charge: 18.85nC @ 10V
Max Input Capacitance: 867pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 11.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMG4468LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG4468LK3-13
Single FETs, MOSFETs DMG4468LK3-13
MOSFET N-CH 30V 9.7A TO252-3

MOSFET N-CH 30V 9.7A TO252-3

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 9.7A, To-252 Rohs Compliant Diodes Inc. - 28AK8413 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 9.7A, To-252 Rohs Compliant Diodes Inc.
28AK8413
Mosfet, N-Ch, 30V, 9.7A, To-252 Rohs Compliant Diodes Inc. 28AK8413
MOSFET, N-CH, 30V, 9.7A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 9.7A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG4468LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG4468LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG4468LK3-13
MOSFET N-CH 30V 9.7A TO252-3

MOSFET N-CH 30V 9.7A TO252-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMG4468LK3-13DITR-ND 278-DMG4468LK3-13 014386-DMG4468LK3-13 DMG4468LK3-13 28AK8413 DMG4468LK3-13
Product Name Single FETs, MOSFETs 30V 9.7A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4468LK3-13 Single FETs, MOSFETs Mosfet, N-Ch, 30V, 9.7A, To-252 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Transconductance 0.0080 kS
Unlock Full Specs
to access all available technical data