MOSFET N-CH 30V 7.62A 8DFN Product overview: DMG4468LFG from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4468LFG can be used for catalog matching and distributor lookup.
N-Channel 30V 7.62A (Ta) 990mW (Ta) Surface Mount U-DFN3030-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 868907-DMG4468LFG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 7.62A (Ta) 990mW (Ta) Surface Mount U-DFN3030-8
Package: Reel - TR
Package: 8-PowerUDFN
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: U-DFN3030-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1034-DMG4468LFGDIDKR
MOSFET MOSFET N-CHANNEL 30V/4.83 - 7.62A
MOSFET N-CH 30V 7.62A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMG4468LFG | DMG4468LFGDITR-ND | 868907-DMG4468LFG | 233-DMG4468LFG | DMG4468LFG |
| Product Name | 30V 7.62A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4468LFG | MOSFET MOSFET N-CHANNEL 30V/4.83 - 7.62A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 990 milliwatts | 990 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 8-PowerUDFN | SOT3; U-DFN3030-8 | 8-PowerUDFN | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | ||
| Polarity | N-Channel | N-Channel | N-Channel |