DIODES Incorporated 30V 7.62A MOSFET Transistor DMG4468LFG-7

Description
MOSFET N-CH 30V 7.62A 8DFN Product overview: DMG4468LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4468LFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 7.62A 8DFN Product overview: DMG4468LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4468LFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7.62A MOSFET Transistor
278-DMG4468LFG-7
30V 7.62A MOSFET Transistor 278-DMG4468LFG-7
MOSFET N-CH 30V 7.62A 8DFN Product overview: DMG4468LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4468LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7.62A 8DFN Product overview: DMG4468LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4468LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG4468LFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG4468LFG-7DITR-ND
Single FETs, MOSFETs DMG4468LFG-7DITR-ND
N-Channel 30V 7.62A (Ta) 990mW (Ta) Surface Mount U-DFN3030-8

N-Channel 30V 7.62A (Ta) 990mW (Ta) Surface Mount U-DFN3030-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4468LFG-7 - 014385-DMG4468LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4468LFG-7
014385-DMG4468LFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4468LFG-7 014385-DMG4468LFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014385-DMG4468LFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 990mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN3030-8 Dimension: 8-PowerUDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.62A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 18.85nC @ 10V Max Input Capacitance: 867pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 11.6A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014385-DMG4468LFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 990mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN3030-8
Dimension: 8-PowerUDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.62A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 18.85nC @ 10V
Max Input Capacitance: 867pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 11.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG4468LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG4468LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG4468LFG-7
MOSFET N-CH 30V 7.62A 8DFN

MOSFET N-CH 30V 7.62A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch MOSFET 30V 60A IDM 1.42W PD

MOSFET N-Ch MOSFET 30V 60A IDM 1.42W PD

Buy Now Datasheet
Trans MOSFET N-CH 30V 7.62A 8-Pin DFN EP T/R - 233-DMG4468LFG-7 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 30V 7.62A 8-Pin DFN EP T/R
233-DMG4468LFG-7
Trans MOSFET N-CH 30V 7.62A 8-Pin DFN EP T/R 233-DMG4468LFG-7
Trans MOSFET N-CH 30V 7.62A 8-Pin DFN EP T/R

Trans MOSFET N-CH 30V 7.62A 8-Pin DFN EP T/R

Supplier's Site
Single FETs, MOSFETs - DMG4468LFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG4468LFG-7
Single FETs, MOSFETs DMG4468LFG-7
MOSFET N-CH 30V 7.62A 8DFN

MOSFET N-CH 30V 7.62A 8DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMG4468LFG-7 DMG4468LFG-7DITR-ND 014385-DMG4468LFG-7 DMG4468LFG-7 DMG4468LFG-7 233-DMG4468LFG-7 DMG4468LFG-7
Product Name 30V 7.62A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4468LFG-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Trans MOSFET N-CH 30V 7.62A 8-Pin DFN EP T/R Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 990 milliwatts 990 milliwatts 990 milliwatts 990 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data