Manufacturer: Diodes Incorporated
Win Source Part Number: 108013-DMG4466SSSL-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.42W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 478.9pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
N-Channel 30V 10A (Ta) 1.42W (Ta) Surface Mount 8-SO
MOSFET N-CH 30V 10A 8SO
MOSFET N-CH 30V 10A 8SO
MOSFET N-CH 30V 10A 8SO Product overview: DMG4466SSSL-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4466SSSL-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 10A 8SO
MOSFET N-Ch MOSFET 30V 60A IDM 1.42W PD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 108013-DMG4466SSSL-13 | 31-DMG4466SSSL-13TR-ND | 278-DMG4466SSSL-13 | DMG4466SSSL-13 | DMG4466SSSL-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4466SSSL-13 | Single FETs, MOSFETs | 30V 10A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 1420 milliwatts | 1.42 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |