MOSFET P-CH 30V 10.5A 8SOP Product overview: DMG4413LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4413LSS-13 can be used for catalog matching and distributor lookup.
P-Channel 30V 10.5A (Ta) 1.7W (Ta) Surface Mount 8-SO
P-Channel 30V 10.5A (Ta) 1.7W (Ta) Surface Mount 8-SO
P-Channel 30V 10.5A (Ta) 1.7W (Ta) Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 080564-DMG4413LSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta)
Family Name: DMG4413LSS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.5A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 46nC @ 5V
Max Input Capacitance: 4965pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): FDS6679Z-NF40; Si4405DY-T1; Si4413ADY; TSM085P03CS RLG;
Introduction Date: May 13, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
MOSFET P-CH 30V 10.5A 8SOP
MOSFET P-CH 30V 10.5A 8SOP
MOSFET, P-CH, 30V, 12A, SOIC ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMG4413LSS-13 | DMG4413LSS-13DIDKR-ND | 080564-DMG4413LSS-13 | DMG4413LSS-13 | DMG4413LSS-13 | DMG4413LSS-13 | 28AK8411 |
| Product Name | 30V 10.5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4413LSS-13 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, P-Ch, 30V, 12A, Soic Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| Transconductance | 0.0260 kS | ||||||
| PD | 2.5 milliwatts | 1700 milliwatts | 1700 milliwatts |