MOSFET P-CH 30V 9.9A 8SO Product overview: DMG4407SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4407SSS-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033676-DMG4407SSS-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.45W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.9A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20.5nC @ 10V
Max Input Capacitance: 2246pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 20V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
P-Channel 30V 9.9A (Ta) 1.45W (Ta) Surface Mount 8-SO
P-Channel 30V 9.9A (Ta) 1.45W (Ta) Surface Mount 8-SO
P-Channel 30V 9.9A (Ta) 1.45W (Ta) Surface Mount 8-SO
MOSFET, P-CH, 30V, 9.9A, SOIC ROHS COMPLIANT: YES
MOSFET P-CH 30V 9.9A 8SO
MOSFET P-CH 30V 9.9A 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMG4407SSS-13 | 1033676-DMG4407SSS-13 | DMG4407SSS-13DITR-ND | 28AK8410 | DMG4407SSS-13 | DMG4407SSS-13 |
| Product Name | 30V 9.9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4407SSS-13 | Single FETs, MOSFETs | Mosfet, P-Ch, 30V, 9.9A, Soic Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 1820 milliwatts | 1450 milliwatts | 1450 milliwatts | |||
| TJ | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |||
| Package Type | Tape & Reel (TR) | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |