Manufacturer: Diodes Incorporated
Win Source Part Number: 100292-DMG4406LSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.3A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 26.7nC @ 10V
Max Input Capacitance: 1281pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): RSS110N03FU6TB; RJK0355DSP-00#J0; NTMS4917NR2G;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MOSFET N CH 30V 10.3A 8-SO Product overview: DMG4406LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4406LSS-13 can be used for catalog matching and distributor lookup.
N-Channel 30V 10.3A (Ta) 1.5W (Ta) Surface Mount 8-SO
MOSFET N CH 30V 10.3A 8-SO
MOSFET N CH 30V 10.3A 8-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 100292-DMG4406LSS-13 | 278-DMG4406LSS-13 | DMG4406LSS-13DITR-ND | 233-DMG4406LSS-13 | DMG4406LSS-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4406LSS-13 | 30V 10.3A MOSFET Transistor | Single FETs, MOSFETs | MOSFET N CH 30V 10.3A 8-SO | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 1500 milliwatts | 1500 milliwatts | 2000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 8-SO | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) |