MOSFET BVDSS: 8V~24V SOT23 T&R 3 Product overview: DMG3420UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3420UQ-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Win Source Part Number: 967191-DMG3420UQ-7
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 5.47A (Ta)
Rds On (Max) @ Id, Vgs: 29mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power Dissipation (Max): 740mW
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 5.4 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 434.7 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): DMG3420UQ-7DMG3420UQ
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-DMG3420UQ-7TR
Base Product Number: DMG3420
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMG3420UQ-7 | 31-DMG3420UQ-7TR-ND | 967191-DMG3420UQ-7 | DMG3420UQ-7 | DMG3420UQ-7 |
| Product Name | 8V 24V SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 740 milliwatts | 740 milliwatts | 740 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Surface Mount |