Manufacturer: Diodes Incorporated
Win Source Part Number: 252595-DMG3415UQ-7
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
MOSFET BVDSS: 8V~24V SOT23 T&R 3 Product overview: DMG3415UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3415UQ-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET, P-CH, 20V, 4A, SOT-23 ROHS COMPLIANT: YES
20V 4A 39mΩ@4.5V,4A 900mW 1V@250uA P Channel SOT-23 MOSFETs ROHS
MOSFET BVDSS: 8V~24V SOT23 T&R 3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 252595-DMG3415UQ-7 | 278-DMG3415UQ-7 | 31-DMG3415UQ-7TR-ND | DMG3415UQ-7 | 28AK8409 | DMG3415UQ-7 | DMG3415UQ-7 |
| Product Name | Discrete Semiconductor Products | 8V 24V SOT23 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 20V, 4A, Sot-23 Rohs Compliant Diodes Inc. | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| Package Type | SOT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 900 milliwatts | 900 milliwatts | 900 milliwatts |