DIODES Incorporated 20V 4.2A SOT23 MOSFET Transistor DMG3414UQ-7

Description
MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMG3414UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3414UQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMG3414UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3414UQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.2A SOT23 MOSFET Transistor
278-DMG3414UQ-7
20V 4.2A SOT23 MOSFET Transistor 278-DMG3414UQ-7
MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMG3414UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3414UQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMG3414UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3414UQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMG3414UQ-7 - 805896-DMG3414UQ-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMG3414UQ-7
805896-DMG3414UQ-7
FETs - Single - DMG3414UQ-7 805896-DMG3414UQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 805896-DMG3414UQ-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: SOT-23-3 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 780mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 Rds On (Maximum) at Id, Vgs: 25mOhm at 8.2A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 9.6nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 829.9pF at 10V Current - Continuous Drain (Id) at 25°C: 4.2A Vgs(th) (Maximum) at Id: 900mV at 250μA Maximum Vgs: ±8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 805896-DMG3414UQ-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: SOT-23-3
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 780mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
Rds On (Maximum) at Id, Vgs: 25mOhm at 8.2A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 9.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 829.9pF at 10V
Current - Continuous Drain (Id) at 25°C: 4.2A
Vgs(th) (Maximum) at Id: 900mV at 250μA
Maximum Vgs: ±8V

Buy Now
Single FETs, MOSFETs - 31-DMG3414UQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG3414UQ-7TR-ND
Single FETs, MOSFETs 31-DMG3414UQ-7TR-ND
N-Channel 20V 4.2A (Ta) 780mW Surface Mount SOT-23-3

N-Channel 20V 4.2A (Ta) 780mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG3414UQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG3414UQ-7DKR-ND
Single FETs, MOSFETs 31-DMG3414UQ-7DKR-ND
MOSFET N-CH 20V 4.2A SOT23-3

MOSFET N-CH 20V 4.2A SOT23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG3414UQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG3414UQ-7CT-ND
Single FETs, MOSFETs 31-DMG3414UQ-7CT-ND
MOSFET N-CH 20V 4.2A SOT23-3

MOSFET N-CH 20V 4.2A SOT23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG3414UQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG3414UQ-7
Single FETs, MOSFETs DMG3414UQ-7
MOSFET N-CH 20V 4.2A SOT23-3

MOSFET N-CH 20V 4.2A SOT23-3

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 4.2A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8407 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 4.2A, Sot-23 Rohs Compliant Diodes Inc.
28AK8407
Mosfet, N-Ch, 20V, 4.2A, Sot-23 Rohs Compliant Diodes Inc. 28AK8407
MOSFET, N-CH, 20V, 4.2A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 4.2A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG3414UQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG3414UQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG3414UQ-7
MOSFET N-CH 20V 4.2A SOT23-3

MOSFET N-CH 20V 4.2A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMG3414UQ-7 805896-DMG3414UQ-7 31-DMG3414UQ-7TR-ND DMG3414UQ-7 28AK8407 DMG3414UQ-7 DMG3414UQ-7
Product Name 20V 4.2A SOT23 MOSFET Transistor FETs - Single - DMG3414UQ-7 Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 20V, 4.2A, Sot-23 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 20 volts 20 volts
PD 780 milliwatts 780 milliwatts 780 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data