DIODES Incorporated Single FETs, MOSFETs DMG3414U-7

Description
N-Channel 20V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 20V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMG3414U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3414U-7DICT-ND
Single FETs, MOSFETs DMG3414U-7DICT-ND
N-Channel 20V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG3414U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3414U-7DITR-ND
Single FETs, MOSFETs DMG3414U-7DITR-ND
N-Channel 20V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG3414U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3414U-7DIDKR-ND
Single FETs, MOSFETs DMG3414U-7DIDKR-ND
N-Channel 20V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3414U-7 - 014380-DMG3414U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3414U-7
014380-DMG3414U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3414U-7 014380-DMG3414U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014380-DMG3414U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 9.6nC @ 4.5V Max Input Capacitance: 829.9pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 25 mOhm @ 8.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014380-DMG3414U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 780mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 9.6nC @ 4.5V
Max Input Capacitance: 829.9pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 25 mOhm @ 8.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 4.2A SOT23 MOSFET Transistor
278-DMG3414U-7
20V 4.2A SOT23 MOSFET Transistor 278-DMG3414U-7
MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMG3414U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3414U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMG3414U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3414U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG3414U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG3414U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG3414U-7
MOSFET N-CH 20V 4.2A SOT23-3

MOSFET N-CH 20V 4.2A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 20V VDSS 8 Vgss 30A IDM

MOSFET N-Ch 20V VDSS 8 Vgss 30A IDM

Buy Now Datasheet
Single FETs, MOSFETs - DMG3414U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG3414U-7
Single FETs, MOSFETs DMG3414U-7
MOSFET N-CH 20V 4.2A SOT23-3

MOSFET N-CH 20V 4.2A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMG3414U-7
Triode/MOS Tube/Transistor >> MOSFETs DMG3414U-7
20V 4.2A 25mΩ@4.5V,8.2A 780mW 900mV@250uA N Channel SOT-23 MOSFETs ROHS

20V 4.2A 25mΩ@4.5V,8.2A 780mW 900mV@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMG3414U-7DICT-ND 014380-DMG3414U-7 278-DMG3414U-7 DMG3414U-7 DMG3414U-7 DMG3414U-7 DMG3414U-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3414U-7 20V 4.2A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 780 milliwatts 780 milliwatts 780 milliwatts 780 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers