DIODES Incorporated 30V 4.2A SOT23 MOSFET Transistor DMG3404L-7

Description
MOSFET N-CH 30V 4.2A SOT23 Product overview: DMG3404L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3404L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 4.2A SOT23 Product overview: DMG3404L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3404L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4.2A SOT23 MOSFET Transistor
278-DMG3404L-7
30V 4.2A SOT23 MOSFET Transistor 278-DMG3404L-7
MOSFET N-CH 30V 4.2A SOT23 Product overview: DMG3404L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3404L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4.2A SOT23 Product overview: DMG3404L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3404L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG3404L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3404L-7DIDKR-ND
Single FETs, MOSFETs DMG3404L-7DIDKR-ND
N-Channel 30V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG3404L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3404L-7DITR-ND
Single FETs, MOSFETs DMG3404L-7DITR-ND
N-Channel 30V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG3404L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3404L-7DICT-ND
Single FETs, MOSFETs DMG3404L-7DICT-ND
N-Channel 30V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3404L-7 - 1033671-DMG3404L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3404L-7
1033671-DMG3404L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3404L-7 1033671-DMG3404L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033671-DMG3404L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 13.2nC @ 10V Max Input Capacitance: 641pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 5.8A, 10V Alternative Parts (Cross-Reference): AO3404A; DMG3404L-13; DMG3404L-7; PMV20XN,215; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033671-DMG3404L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 780mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 13.2nC @ 10V
Max Input Capacitance: 641pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 5.8A, 10V
Alternative Parts (Cross-Reference): AO3404A; DMG3404L-13; DMG3404L-7; PMV20XN,215;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG3404L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG3404L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG3404L-7
MOSFET N-CH 30V 4.2A SOT23

MOSFET N-CH 30V 4.2A SOT23

Supplier's Site
Mosfet, N-Ch, 30V, 4.2A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8404 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4.2A, Sot-23 Rohs Compliant Diodes Inc.
28AK8404
Mosfet, N-Ch, 30V, 4.2A, Sot-23 Rohs Compliant Diodes Inc. 28AK8404
MOSFET, N-CH, 30V, 4.2A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 4.2A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMG3404L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG3404L-7
Single FETs, MOSFETs DMG3404L-7
MOSFET N-CH 30V 4.2A SOT23

MOSFET N-CH 30V 4.2A SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMG3404L-7 DMG3404L-7DIDKR-ND 1033671-DMG3404L-7 DMG3404L-7 28AK8404 DMG3404L-7
Product Name 30V 4.2A SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3404L-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 4.2A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 1.33 milliwatts 780 milliwatts 780 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data