N-Channel 30V 4.2A (Ta) 780mW (Ta) Surface Mount SOT-23-3
MOSFET 30V N-Ch Enh Mode 20Vgs 641pF 13.2nC
MOSFET N-CH 30V 4.2A SOT23
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMG3404L-13DI-ND | DMG3404L-13 | DMG3404L-13 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |